EN
  • EN
  • DE

MAX5902AAETT+

Part No MAX5902AAETT+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER 6-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features UVLO
Supply Voltage - Operating 9 V to 72 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 073730-MAX5902AAETT+
Ultra Librarian 3D Model Ultra Librarian MAX5902AAETT+ CAD Model

Description

The MAX5902AAETT+ from Maxim Integrated is a robust Ethernet protector designed to safeguard Ethernet devices from surge voltages and spikes that can occur due to various reasons such as lightning strikes, power surges, or electrostatic discharge (ESD). This device is an essential component for any Ethernet-based system that requires reliable protection to ensure uninterrupted operation and long-term durability.

Key Features

  • Surge Protection: This device offers high-level surge protection, compliant with the IEEE 802.3af standard, ensuring that your Ethernet equipment is shielded from harmful overvoltage conditions.
  • Low Capacitance: The MAX5902AAETT+ is designed with low capacitance to maintain signal integrity and minimize impact on data transmission speeds.
  • High Temperature Operation: With an operating temperature range of -40°C to +85°C, this protector is suitable for use in a wide variety of environments, ensuring reliability under extreme conditions.
  • Compact Package: Housed in a small 6-pin TDFN package, the MAX5902AAETT+ saves valuable board space and is ideal for space-constrained applications.
  • Easy Integration: Its compatibility with standard Ethernet protocols makes it easy to integrate into existing network infrastructures without the need for complex configurations or additional components.

Applications

The MAX5902AAETT+ is versatile and can be used in a variety of applications that require Ethernet connectivity and protection. Some common applications include:

  • Network switches and routers
  • Wireless access points
  • VoIP phones
  • Security cameras
  • Industrial control systems

Conclusion

Maxim Integrated's MAX5902AAETT+ Ethernet protector is an invaluable component for any networked system, delivering high-performance surge protection without compromising on data integrity or system reliability. Whether it's for commercial, industrial, or residential applications, the MAX5902AAETT+ ensures that your Ethernet devices remain safe and operational, even in the face of unexpected electrical disturbances.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.7181 $59.7181
3+ $48.9997 $146.9991
4+ $47.4682 $189.8728
6+ $45.9367 $275.6202
7+ $44.4063 $310.8441
9+ $39.8129 $358.3161
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess