Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 2.3 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 16-QSOP
Feature Pins CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD
Win Source Part Number 044729-MIC2583-JYQS
Ultra Librarian 3D Model Ultra Librarian MIC2583-JYQS CAD Model

Description

Microchip Technology MIC2583-JYQS Product Overview

The MIC2583-JYQS from Microchip Technology is a high-performance, single-channel hot swap controller designed to facilitate safe insertion and removal of circuit boards from live backplanes and power busses. This integrated circuit (IC) ensures that electronic systems remain stable and protected during hot-swap events, minimizing the risk of damage due to inrush currents or voltage spikes.

Key Features

  • Hot Swap Control: The MIC2583-JYQS allows for the safe insertion and removal of boards without the need to power down the system, thereby providing uninterrupted service and enhanced system reliability.
  • Adjustable Current Limit: Users can set the inrush current limit to an appropriate level for their specific application, ensuring compatibility with a wide range of devices and systems.
  • Programmable Circuit Breaker: The IC features a programmable circuit breaker function that provides overcurrent protection by shutting down the output when the current exceeds the preset threshold.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within an acceptable range, protecting the system from low-voltage conditions.
  • Charge Pump: The built-in charge pump enables the device to control external N-channel MOSFETs, providing efficient power management and reducing the need for external components.
  • Status Flag Outputs: The MIC2583-JYQS provides real-time status flag outputs for Power Good (PGOOD) and Fault conditions, allowing for immediate system response to operational changes or issues.

Applications

The MIC2583-JYQS is suitable for a variety of applications that require hot swapping capabilities, including:

  • Server and Network Routers
  • Data Storage Systems
  • Telecommunications Equipment
  • Industrial Systems

Technical Specifications

The device operates over a wide input voltage range and is available in a compact, surface-mount package, making it an ideal solution for space-constrained applications. Its robust design ensures reliable performance in challenging environments, further establishing the MIC2583-JYQS as a go-to choice for hot swap control needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
ECAD model for MP5921GV-Z
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $6.3063
ECAD model for LT1640AHIS8#TRPBF
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1016CB
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $1.0438
ECAD model for TPS24710DGS
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $2.2826
ECAD model for LT1640AHIS8#PBF
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to $51.9936
ECAD model for MAX5921AESA+
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to $0.7966
ECAD model for PI6ULS5V9511AUEX
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5574 $66.4924
62+ $2.0982 $130.0884
96+ $2.0322 $195.0912
132+ $1.9676 $259.7232
171+ $1.9016 $325.1736
228+ $1.7050 $388.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,400 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention