EN
  • EN
  • DE

MAX5924BEUB+

Part No MAX5924BEUB+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR N-CH 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Fault Timeout, Latched Fault, UVLO
Programmable Features Circuit Breaker, Slew Rate, Turn On Voltage
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 10-uMAX
Feature Pins CB, EN, PGOOD, SC_DET, SLEW
Win Source Part Number 133157-MAX5924BEUB+
Ultra Librarian 3D Model Ultra Librarian MAX5924BEUB+ CAD Model

Description

The MAX5924BEUB+ is a cutting-edge, hot-swap controller integrated circuit developed by Maxim Integrated, designed to provide safe board insertion and removal from a live backplane. This compact and efficient device is housed in a microMAX-10 package, ensuring minimal footprint on circuit boards.

Key Features

  • Adjustable Overcurrent Protection: The MAX5924BEUB+ offers an adjustable current limit feature which protects against overcurrent conditions. This ensures the longevity and reliability of both the hot-swap controller and the system it is protecting.
  • High Accuracy: With its precise voltage and current regulation, the MAX5924BEUB+ ensures that the system operates within safe parameters, reducing the risk of damage due to electrical anomalies.
  • Programmable Undervoltage and Overvoltage Lockout: The device provides added protection with its programmable undervoltage and overvoltage lockout settings, which prevent the operation under potentially harmful voltage conditions.
  • Charge Pump for N-Channel MOSFET: The integrated charge pump circuitry enables the use of cost-effective N-channel MOSFETs for controlling the power distribution, further enhancing the efficiency of the design.
  • Compact Form Factor: The microMAX-10 package is ideal for space-constrained applications, making the MAX5924BEUB+ a perfect choice for dense PCB layouts.

Applications

The MAX5924BEUB+ is versatile and can be used in a wide array of applications. It is particularly suitable for systems that require reliable hot-swap capabilities such as:

  • Servers and Storage Systems
  • Network Routers and Switches
  • Base Stations
  • Industrial Controls

Reliability and Safety

Maxim Integrated's commitment to quality ensures that the MAX5924BEUB+ meets the highest standards of reliability and safety. The device's features contribute to the overall stability and integrity of the systems it is used in, safeguarding against potential electrical faults and providing peace of mind for engineers and technicians alike.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess