EN
  • EN
  • DE

MIC2592B-2BTQ

Part No MIC2592B-2BTQ
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTPLUG PCI DUAL 48TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Hot Plug Controller
Number of Channels 6
Internal Switch(s) Both
Applications PCI Express
Features Latched Fault, SMBus, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 3.6 V, 11 V to 13 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 133994-MIC2592B-2BTQ
Ultra Librarian 3D Model Ultra Librarian MIC2592B-2BTQ CAD Model

Description

Microchip Technology's MIC2592B-2BTQ Dual-Slot PC Card Power-Interface Switch

The MIC2592B-2BTQ from Microchip Technology is an advanced dual-slot PC Card power-interface switch designed to manage power distribution within PC Card applications. This high-quality component is specifically engineered to facilitate power switching and protection for two independent PC Card slots. Its integration into your system ensures that power is efficiently and safely distributed to PC Card peripherals, such as modems, LAN cards, and memory cards, enhancing the overall performance and reliability of your device.

The MIC2592B-2BTQ is equipped with a range of features that make it a versatile and robust solution for power management. Each slot controlled by the MIC2592B-2BTQ has independent over-current protection, ensuring that any faults in one slot do not affect the operation of the other slot. This is crucial for maintaining system stability and protecting sensitive electronic components from damage due to excessive current.

Furthermore, the MIC2592B-2BTQ supports a wide input voltage range, making it suitable for various applications. It also includes thermal shutdown protection, which prevents the chip from overheating by automatically shutting down the output if the die temperature exceeds a safe threshold. This feature adds an extra layer of safety to your system, safeguarding it against potential thermal damage.

Another key feature of the MIC2592B-2BTQ is its under-voltage lockout (UVLO) capability, which ensures that the switch remains off if the input voltage drops below a certain level, thus protecting the PC Cards from operating under undesirable voltage conditions.

The device is available in a compact 24-lead thin quad flat pack (TQFP) package, which minimizes the footprint on the printed circuit board and is ideal for space-constrained applications. Its industry-standard pinout makes it a drop-in replacement for similar devices, simplifying the design and upgrade process for engineers.

In summary, the MIC2592B-2BTQ from Microchip Technology is an essential component for power management in dual-slot PC Card systems. Its robust protection features, wide input voltage range, and compact packaging make it an excellent choice for designers looking to enhance the performance and safety of their PC Card applications.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3416 $73.0248
6+ $19.9723 $119.8338
9+ $19.3486 $174.1374
13+ $18.7249 $243.4237
16+ $18.1000 $289.6000
22+ $16.2278 $357.0116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess