Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMMâ„¢
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 15 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.327", 33.70mm)
Base Product Number STGIB10
Standard Package 156
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279089-STGIB10CH60TS-E
Ultra Librarian 3D Model Ultra Librarian STGIB10CH60TS-E CAD Model

Description

STGIB10CH60TS-E - An Innovative Integrated IGBT from STMicroelectronics

Introducing the STGIB10CH60TS-E, a cutting-edge Integrated Gate Bipolar Transistor (IGBT) module from the renowned semiconductor manufacturer, STMicroelectronics. This high-performance module is designed to cater to a wide range of applications, including motor drives, UPS systems, and power inverters, offering an optimal solution for power switching and control in industrial settings.

The STGIB10CH60TS-E module is part of the SLLIMMâ„¢-nano (Small Low-Loss Intelligent Molded Module) family, which is known for its compact size and high efficiency. This particular module features a three-phase bridge inverter with a 600V IGBT, providing a robust and reliable power module for AC motor drive inverters operating at frequencies up to 20kHz.

One of the key benefits of the STGIB10CH60TS-E is its integrated features that reduce the complexity of the design and improve system reliability. It incorporates a high-voltage gate driver, designed to match the performance of the IGBTs, ensuring optimal switching behavior without the need for additional components. The built-in over-temperature and short-circuit protections further enhance the module's safety and durability.

The module's electrical characteristics include low conduction and switching losses, which contribute to its overall efficiency. This is particularly important in energy-sensitive applications where power conservation is paramount. Additionally, the STGIB10CH60TS-E offers a high level of thermal performance due to its excellent heat dissipation capabilities, which is essential for maintaining stability and longevity in high-power and high-temperature environments.

STMicroelectronics has designed the STGIB10CH60TS-E with a focus on ease of use. It comes in a compact and fully isolated package, which simplifies the assembly process and allows for direct heat sinking. This feature is crucial for designers looking to streamline the manufacturing process and reduce the time to market for their products.

In conclusion, the STGIB10CH60TS-E from STMicroelectronics represents a blend of innovation, efficiency, and practicality, making it an ideal choice for engineers and designers seeking a high-quality power module for their next-generation industrial applications.

You May Also Be Interested in

Powerex Inc.
MOD IPM L1 100A 1200V
Lowest to $363.5821
ECAD model for PM100CL1A120
Powerex Inc.
MOD IPM 6-PAC 35A 1200V DIP
Lowest to $116.5970
ECAD model for PSS35SA2FT
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 75A / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Need more? Email Us
ECAD model for PM75RSA060
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 15A
Need more? Email Us
ECAD model for PS11034
Powerex Inc.
MOD IPM 600V 15A MINI DIP
Lowest to $20.5264
ECAD model for PS21564-P
Powerex Inc.
MOD IPM 6-PAC 50A 1200V DIP
Lowest to $115.7334
ECAD model for PSS50SA2FT
Powerex Inc.
MOD IPM 6-PAC L1 300A 600V
Need more? Email Us
ECAD model for PM300CL1A060
Powerex Inc.
MOD DIPIPM 5A 600V SUPER MINI
Need more? Email Us
ECAD model for PS219B2-AS
Powerex Inc.
MOD IPM 6-PAC L1 75A 1200V
Lowest to $132.1433
ECAD model for PM75CL1A120

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention