EN
  • EN
  • DE

TDA7463D013TR

Part No TDA7463D013TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUDIO DGTL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 1.8 V to 3 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 212752-TDA7463D013TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA7463D013TR CAD Model

Description

STMicroelectronics TDA7463D013TR Audio Processor IC

The TDA7463D013TR from STMicroelectronics is a highly sophisticated audio processor integrated circuit designed to cater to the advanced requirements of modern audio systems. It is an integral component for enhancing audio performance in a variety of applications, including car audio systems, home entertainment systems, and professional sound equipment.

This audio processor features a multitude of functions that provide manufacturers with the flexibility to create systems with high-quality sound output. The TDA7463D013TR comes in a compact Surface-Mount Device (SMD) package, specifically in a TSSOP PowerSO-20 package, which is well-suited for space-constrained applications while offering robust performance.

One of the key attributes of the TDA7463D013TR is its versatility. It includes a range of audio processing features such as volume control, balance control, bass and treble adjustments, and input source selection. These functions are programmable through an I2C bus interface, which allows for easy integration into complex systems and provides the ability to control the audio processor via software.

The device also boasts a loudness function, which compensates for the human ear's sensitivity at different volume levels, ensuring a full audio experience at any volume. Additionally, the TDA7463D013TR offers a mute function that can be activated through software commands, allowing for quiet operation when needed.

STMicroelectronics has designed the TDA7463D013TR with a focus on delivering high-quality audio performance with low distortion and noise levels. This ensures that the audio output is crisp and clear, providing an immersive listening experience. Furthermore, the device is built to be energy-efficient, which is particularly beneficial for battery-powered applications where power consumption is a critical consideration.

Overall, the TDA7463D013TR audio processor IC from STMicroelectronics represents a blend of advanced audio processing capabilities, software programmability, and efficient design. It is an ideal choice for manufacturers looking to produce audio systems with superior sound quality and a wide range of user-friendly features.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess