Products specifications Report Issue?

Category RF/IF and RFID>RF Demodulators
Mfr STMicroelectronics
Package Tube
Function Demodulator, Filter
Gain 20dB
Current - Supply 7.5 mA
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TDA7478
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 96
Win Source Part Number 1098896-E-TDA7478AD
Ultra Librarian 3D Model Ultra Librarian E-TDA7478AD CAD Model

Description

STMicroelectronics E-TDA7478AD - Advanced Car Radio Processor

The E-TDA7478AD from STMicroelectronics is a cutting-edge car radio processor that is designed to meet the sophisticated requirements of modern automotive infotainment systems. As a highly integrated solution, it offers an optimal combination of features to enhance the audio experience in vehicles.

Key Features

  • High-Quality Sound Processing: With advanced signal processing capabilities, the E-TDA7478AD ensures crystal-clear audio quality, providing listeners with an immersive sound experience.
  • Integrated Audio Inputs: The processor includes multiple audio inputs, allowing for a variety of audio sources to be connected, including AM/FM radio, satellite radio, and external devices through auxiliary inputs.
  • Flexible Audio Outputs: It supports multiple audio outputs, enabling the system to drive speakers directly or interface with external amplifiers for a more powerful audio system.
  • Customizable Sound Profiles: Users can tailor the audio settings to their preferences with customizable sound profiles, including equalization, balance, fader, and loudness control.
  • Robust Noise Reduction: The processor incorporates noise reduction features to minimize interference and ensure a high signal-to-noise ratio, delivering a clean and uninterrupted listening experience.

Applications

The E-TDA7478AD is ideal for a range of automotive audio applications, including:

  • Standard and high-end car radios
  • Car multimedia systems
  • Navigation systems with audio playback

Technical Specifications

  • Supply Voltage Range: The processor operates over a wide supply voltage range, accommodating the variable electrical environments found in automotive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the E-TDA7478AD minimizes power consumption, which is critical for battery-operated systems.
  • Operating Temperature: It is built to withstand the harsh temperature variations encountered in vehicle environments.

In summary, the E-TDA7478AD from STMicroelectronics represents a robust, feature-rich car radio processor that can significantly enhance the audio capabilities of automotive infotainment systems. With its advanced processing power and flexible integration options, it stands as a premier choice for manufacturers looking to deliver superior sound quality and functionality to their customers.

You May Also Be Interested in

Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
National Semiconductor (TI)
AUDIO AMPLIFIER, 2 FUNC, PBGA16
Need more? Email Us
ECAD model for LM4928TLX/NOPB
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2283
ECAD model for NS4263
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
National Semiconductor (TI)
LM49153 MONO AUDIO SUBSYS W/ CL
Need more? Email Us
ECAD model for LM49153TMX/NOPB
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $9.8526
ECAD model for 5263N24-U
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.9454
ECAD model for A7240L-TB7-T
Texas Instruments
AUTOMOTIVE 4-CH AUDIO ADC WITH I / Audio 16 b, 20 b, 24 b, 32 b 8kHz ~ 768kHz I²C, SPI 32-WQFN (5x5)
Lowest to $3.9618
ECAD model for PCM6240QRTVRQ1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention