EN
  • EN
  • DE

MAX2312EEI

Part No MAX2312EEI
Manufacturer Maxim Integrated
Catalog RF Demodulators
Description CDMA IF VGA AND I/Q DEMODULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Demodulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Demodulator, Receiver
RF Frequency 40MHz ~ 300MHz
P1dB -6.4dBm
Gain 63.4dB
Noise Figure 62.9dB
Current - Supply 25.9 mA
Voltage - Supply 2.7V
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-QSOP
Standard Package 31 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629990-MAX2312EEI
Ultra Librarian 3D Model Ultra Librarian MAX2312EEI CAD Model

Description

Maxim Integrated MAX2312EEI Product Overview

The MAX2312EEI from Maxim Integrated is a high-performance, intermediate-frequency (IF) receiver designed for the demanding requirements of wireless communication systems. This versatile component is part of Maxim's extensive range of RF integrated circuits, which are known for their reliability, efficiency, and cutting-edge technology. The MAX2312EEI is specifically engineered to cater to the needs of applications such as GSM, WCDMA, and LTE base stations, as well as other systems that require precise and robust signal processing capabilities.

Key Features

  • Frequency Range: The device is designed to operate effectively over a broad frequency range, making it suitable for various communication standards.
  • Low Noise Figure: It boasts a low noise figure, which ensures that the signal integrity is maintained with minimal degradation, leading to improved overall system performance.
  • High Linearity: The MAX2312EEI offers high linearity, which is critical for maintaining signal fidelity in the presence of strong interfering signals.
  • Integrated Components: The device integrates several functions such as a mixer, oscillator, and amplifier, which simplifies the design and reduces the need for external components.
  • Power Efficiency: Maxim Integrated's focus on power efficiency is evident in this product, which operates with a low power consumption, thereby reducing the thermal footprint and extending the life of battery-operated devices.
  • Package Type: The MAX2312EEI comes in a 28-pin SSOP package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the MAX2312EEI makes it an ideal choice for a wide range of applications, including:

  • Wireless base stations for GSM, WCDMA, and LTE
  • Wireless local loop systems
  • Point-to-point communication systems
  • Wireless infrastructure equipment

In summary, the MAX2312EEI from Maxim Integrated represents a powerful solution for IF signal processing in wireless communication systems. Its combination of low noise, high linearity, and integration of multiple functions into a single package makes it a valuable component for designers looking to optimize their RF designs for performance and efficiency.

You May Also Be Interested in

STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
NXP / Nexperia
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.1435
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7860 $55.1440
9+ $11.3116 $101.8044
14+ $10.9581 $153.4134
19+ $10.6046 $201.4874
25+ $10.2511 $256.2775
33+ $9.1907 $303.2931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess