EN
  • EN
  • DE

STA333SML TR

Part No STA333SML TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr STMicroelectronics
Series Sound Terminal™
Package Tape & Reel
Product Status Obsolete
Function Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Interface I²S
Voltage - Supply 4.5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C (TA)
Specifications Full Flexible Amplification
Mounting SMD (SMT)
Package / Case 30-WFBGA, CSPBGA
Supplier Device Package 30-CSP (3.24x2.57)
Base Product Number STA333
Other Names 497-14856-2,497-14856-6,STA333SMLTR,497-14856-1
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272359-STA333SML TR
Ultra Librarian 3D Model Ultra Librarian STA333SML TR CAD Model

Description

Product Overview: STA333SML TR from STMicroelectronics

The STA333SML TR is a state-of-the-art audio system-on-chip solution from STMicroelectronics, designed to deliver high-quality sound with remarkable efficiency. It is an integral component for modern audio applications, offering a blend of performance and power-saving features that make it ideal for a wide range of products such as LCD TVs, soundbars, wireless speakers, and docking stations.

Key Features

  • Power Output: The STA333SML TR is capable of driving 2 channels with 20 watts of output power per channel into an 8-ohm load, ensuring robust and clear audio performance for most consumer audio needs.
  • Audio Processing: It includes advanced digital audio processing with features such as a 24-bit, 192kHz digital-to-analog converter (DAC), which ensures high-fidelity sound reproduction.
  • Power Efficiency: The device features an integrated switch-mode power supply and a 2.1-channel high-efficiency digital audio output stage, which minimizes power loss and heat generation.
  • Flexibility: With its I²S and TDM digital audio inputs, the STA333SML TR is highly flexible and can interface with a variety of audio sources and processors.
  • Sound Enhancement: It comes with built-in sound enhancement technologies such as dynamic range compression and user-configurable equalization settings, allowing for tailored audio output.

Applications

The versatility of the STA333SML TR makes it suitable for a vast array of applications. Its high-quality audio output is perfect for enhancing the user experience in:

  • Flat-panel TVs and monitors
  • Home theater systems and soundbars
  • Portable and wireless speakers
  • Active speaker systems
  • Multi-media docking stations

Technical Specifications

The STA333SML TR operates over a wide supply voltage range and is housed in a surface-mount package, making it easy to integrate into various designs. It also features overcurrent, overtemperature, and undervoltage protection, ensuring reliable operation under different conditions.

Conclusion

With its combination of audio quality, power efficiency, and advanced features, the STA333SML TR from STMicroelectronics is an exceptional choice for developers and manufacturers looking to incorporate a high-performance audio solution into their products. Its adaptability and integrated protection mechanisms make it a durable and versatile option for a multitude of audio applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess