Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMMâ„¢
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 20 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.327", 33.70mm)
Base Product Number STGIB15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-16112-5
Standard Package 13
Win Source Part Number 1009539-STGIB15CH60TS-E
Ultra Librarian 3D Model Ultra Librarian STGIB15CH60TS-E CAD Model

Description

STGIB15CH60TS-E Integrated IGBT from STMicroelectronics

The STGIB15CH60TS-E is a cutting-edge Integrated IGBT (Insulated Gate Bipolar Transistor) module produced by STMicroelectronics, a global leader in semiconductor solutions. This module is designed to offer efficient and reliable performance for a wide range of power applications, such as motor drives, UPS systems, and inverter circuits. It is part of the SLLIMMâ„¢-nano series, which stands for Small Low-Loss Intelligent Molded Module, providing a compact and high-efficiency solution for electronic systems.

One of the key features of the STGIB15CH60TS-E is its three-phase bridge inverter structure, which includes six IGBTs with a built-in temperature sensor and overcurrent protection. This integration simplifies the design process by reducing the number of components and enhancing the overall system reliability. The module is rated for a maximum collector-emitter voltage of 600V, making it suitable for medium voltage applications.

The module is encapsulated in a fully isolated thermally enhanced package, ensuring excellent thermal conductivity and electrical isolation. This is critical for maintaining performance and longevity in demanding environments. With a low conduction and switching losses, the STGIB15CH60TS-E is optimized for high-frequency operation, which is essential for today's energy-efficient power electronic systems.

Furthermore, the STGIB15CH60TS-E comes with an integrated gate driver, which simplifies the interface between the power module and the control circuitry. This feature provides a high level of integration, reducing the complexity of gate drive circuitry and minimizing the risk of incorrect gate drive conditions, which can lead to IGBT failure.

STMicroelectronics has also placed a strong emphasis on safety and reliability with the STGIB15CH60TS-E. The module includes under-voltage lockout protection for both the high-side and low-side channels, ensuring that the IGBTs operate within their safe operating area. Additionally, the module's smart shutdown function provides a fast and safe IGBT turn-off in case of overcurrent, further protecting the module and the system it is part of.

In summary, the STGIB15CH60TS-E from STMicroelectronics is a sophisticated and highly integrated IGBT module that delivers superior performance, integration, and protection features for advanced power electronic systems.

You May Also Be Interested in

Powerex Inc.
MOD IPM 7-PAC L1 100A 1200V
Lowest to $80.9871
ECAD model for PM100RL1A120
Powerex Inc.
MOD IPM 7-PAC L1 25A 1200V
Need more? Email Us
ECAD model for PM25RL1A120
Powerex Inc.
MOD IPM 600V 15A MINI DIP
Lowest to $20.5264
ECAD model for PS21564-P
Powerex Inc.
MOD IPM 600V 5A MINI DIP / Power Driver Module IGBT 3 Phase 600 V 5 A 35-PowerDIP Module (1.370", 34.80mm)
Need more? Email Us
ECAD model for PS21562-P
Powerex Inc.
MOD IPM 6-PAC 50A 1200V DIP
Lowest to $115.7334
ECAD model for PSS50SA2FT
Powerex Inc.
MOD IPM 3PHASE IGB HF 1200V 75A
Need more? Email Us
ECAD model for PM75CVA120
Powerex Inc.
MOD IPM 6-PAC L1 300A 600V
Need more? Email Us
ECAD model for PM300CL1A060
Powerex Inc.
MOD IPM 6PAC 600V 30A
Lowest to $112.1121
ECAD model for PM30CSJ060
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD SPM27-BA
Lowest to $8.7525
ECAD model for FCBS0550

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8524 $80.5572
6+ $22.0329 $132.1974
10+ $21.3443 $213.4430
13+ $20.6558 $268.5254
17+ $19.9672 $339.4424
22+ $17.9016 $393.8352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,100 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention