EN
  • EN
  • DE

74LCX139

Part No 74LCX139
Manufacturer STMicroelectronics
Catalog Hard To Find
Description LOW VOLTAGE CMOS DUAL 2 TO 4 DECODER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1132342-74LCX139
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX139 CAD Model

Description

STMicroelectronics 74LCX139 Low Voltage Dual 2-to-4 Decoder

The 74LCX139 from STMicroelectronics is a high-performance, low-voltage dual 2-to-4 line decoder designed for use in systems that require low power consumption and high noise immunity. This integrated circuit is part of the LCX family, which is fabricated using advanced silicon-gate CMOS technology to achieve fast operation while maintaining CMOS low power dissipation.

Featuring two independent 2-to-4 decoders in a single package, each half of the 74LCX139 can be used as a function generator. The device is capable of operating on a 2.3V to 3.6V power supply, making it suitable for interfacing with 3.3V logic components. Additionally, 5V tolerant inputs allow for a flexible interface with 5V systems, ensuring compatibility with a wide range of digital circuits.

The 74LCX139 is designed with an output drive capability of up to 24mA at the outputs, providing a good current sinking capability for driving LEDs or other low-power devices directly. Moreover, the power-down high-impedance inputs and outputs allow for the use of pull-up or pull-down resistors, which contributes to the reduction of power consumption when the device is not actively being used.

Key features of the 74LCX139 include:

  • Low voltage operation: 2.3V to 3.6V
  • High-speed operation: tPD = 5.8ns (max) at 3.3V
  • Power-down high-impedance inputs and outputs
  • 5V tolerant inputs
  • Supports live insertion and withdrawal (partial power-down)
  • 24mA balanced output sink and source capability
  • Guaranteed simultaneous switching noise level and dynamic threshold performance
  • Implements patented noise/EMI reduction circuitry
  • Latch-up performance exceeds 500mA
  • ESD performance: Human body model > 2000V, Machine model > 200V

The device is offered in a variety of packages including SO-16, TSSOP-16, and SSOP-16, providing flexibility for different PCB layouts and space requirements. The 74LCX139 is ideal for memory decoding or data routing applications, where the need for a low-power yet high-speed decoder is critical. Its robust design and advanced features make it a smart choice for modern electronic systems.

For more detailed information, datasheets, and technical specifications, visit the official STMicroelectronics 74LCX139 product page.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
RF Micro Devices
Lowest to $2.8390
Panasonic
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Genesys
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3362 $50.4300
365+ $0.2759 $100.7035
565+ $0.2673 $151.0245
775+ $0.2586 $200.4150
1,000+ $0.2500 $250.0000
1,340+ $0.2242 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess