EN
  • EN
  • DE

STEVAL-PCC009V1

Part No STEVAL-PCC009V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Interface
Function USB 2.0 to UART, JTAG, SPI, I²C
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32
Primary Attributes Universal USB to Serial Communication Interface
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface
Other Names STEVALPCC009V1,497-8853
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284637-STEVAL-PCC009V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-PCC009V1 CAD Model

Description

The STEVAL-PCC009V1 from STMicroelectronics is a highly versatile USB to I²C interface board designed to facilitate communication between a standard USB port on a host computer and I²C devices. This product is an essential tool for developers and engineers who need to interface with I²C components during the prototyping, testing, and debugging phases of their projects.

Key Features

  • USB Interface: Utilizes a full-speed USB 2.0 interface for communication with the host computer, ensuring compatibility with a wide range of systems.
  • I²C Interface: Supports I²C serial communication, allowing for the connection and interaction with a multitude of I²C devices and sensors.
  • Direct Plug-and-Play: The board is designed for simplicity, requiring no additional drivers for operation, which makes it ready to use upon connection.
  • Flexible Power Supply: Can be powered directly from the USB bus or through an external power supply, depending on the requirements of the connected I²C devices.
  • LED Indicators: Includes LED indicators for power and I²C communication status, providing visual feedback for troubleshooting and operational monitoring.
  • Comprehensive Software Support: Comes with a dedicated software suite that allows for easy configuration and testing of I²C devices.

Applications

The STEVAL-PCC009V1 is ideal for a range of applications, including:

  • Development and debugging of I²C-enabled devices
  • Prototyping consumer electronics
  • Industrial control systems
  • Automotive systems
  • Embedded systems testing

Compatibility

This interface board is compatible with various operating systems, including Windows®, ensuring seamless integration with most development environments. Its robust design and ease of use make the STEVAL-PCC009V1 an invaluable tool for professionals and hobbyists alike who are working with I²C communication protocols.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess