EN
  • EN
  • DE
  • IT

AD641AN

Part No AD641AN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Logarithmic
-3db Bandwidth 250MHz
Current - Input Bias 7μA
Voltage - Input Offset 50μV
Supply Current 35mA
Current - Output / Channel 2.3mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 7.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number AD641
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136707-AD641AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD641AN CAD Model

Description

AD641AN High-Speed, Precision Demodulator from Analog Devices Inc.

The AD641AN from Analog Devices Inc. is a high-performance, precision demodulator that offers unparalleled accuracy and speed for demanding applications in communication systems, instrumentation, and automatic test equipment. This innovative demodulator component is designed to process signals with carrier frequencies up to 10 MHz, making it an ideal choice for a wide range of high-frequency signal processing tasks.

Built with Analog Devices' proprietary XFCB bipolar process, the AD641AN ensures low distortion and high dynamic range, which are critical for maintaining signal integrity in complex signal environments. The device features a double-balanced mixer that provides excellent carrier suppression and a wide input dynamic range, which allows it to handle large input signals without degradation of the demodulated output.

The AD641AN is capable of operating with a carrier recovery range of ±10%, accommodating variations in the carrier frequency without compromising performance. This flexibility is particularly beneficial in systems where the carrier frequency can drift or is not precisely controlled.

With its high accuracy phase detection and amplitude accuracy of ±0.3 dB, the AD641AN ensures precise demodulation of AM, FM, or PM signals. The device also boasts a fast settling time, typically 250 ns to 0.1% of final value, which is critical for applications that require rapid signal acquisition and processing.

The AD641AN is packaged in an 8-lead PDIP (Plastic Dual In-line Package), which allows for easy integration into a variety of circuit designs. Its operating temperature range from -40°C to +85°C ensures reliable performance across a broad spectrum of environmental conditions.

Key features of the AD641AN include:

  • High-speed operation with carrier frequencies up to 10 MHz
  • Low distortion and high dynamic range
  • Flexible carrier recovery range of ±10%
  • Accurate phase detection and amplitude accuracy of ±0.3 dB
  • Fast settling time of 250 ns
  • Robust PDIP packaging for ease of use
  • Wide operating temperature range for versatile applications

Whether you are designing a sophisticated communication system or a precision measurement instrument, the AD641AN from Analog Devices Inc. provides the reliability and performance necessary to meet the most stringent requirements.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3614 $80.3614
2+ $65.9378 $131.8756
3+ $63.8773 $191.6319
4+ $61.8168 $247.2672
5+ $59.7562 $298.7810
7+ $53.5747 $375.0229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess