EN
  • EN
  • DE

74ACT11086N

Part No 74ACT11086N
Manufacturer Texas Instruments
Catalog Hard To Find
Description QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1130422-74ACT11086N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT11086N CAD Model

Description

Product Overview: 74ACT11086N from Texas Instruments

The 74ACT11086N is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular chip is part of the 74ACT series, which is known for its advanced CMOS technology that combines the speed of NMOS with the low power consumption of CMOS. The 74ACT11086N is designed to meet the rigorous demands of high-speed digital systems, making it a popular choice for a wide range of electronic applications.

Key Features

  • Logic Type: The 74ACT11086N is a quadruple 2-input exclusive OR (XOR) gate. This logic gate outputs true or '1' only when the inputs are different, making it essential for operations such as parity checking and data comparison.
  • High-Speed Operation: This device is capable of operating at high speeds, which is vital for systems requiring fast data processing and timing-critical applications.
  • Operating Voltage Range: It has a broad operating voltage range of 4.5V to 5.5V, providing flexibility in different circuit configurations and ensuring compatibility with TTL (Transistor-Transistor Logic) levels.
  • Drive Capability: The 74ACT11086N features high drive capability, which is beneficial when driving heavy loads or when used in bus-oriented systems.
  • IC Package Type: This product is typically offered in a DIP (Dual In-line Package), which is widely used and easy to handle for prototyping and manufacturing processes.

Applications

The versatile nature of the 74ACT11086N allows it to be used in a variety of applications, including:

  • Binary arithmetic circuits
  • Data processing systems
  • Signal processing
  • System logic for computers and peripherals
  • Networking equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74ACT11086N is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability and performance in the field. Customers can trust Texas Instruments for components that meet the highest industry standards.

In conclusion, the 74ACT11086N from Texas Instruments is a robust, high-speed logic gate designed for a multitude of digital applications. Its combination of speed, power efficiency, and versatility makes it an ideal choice for designers and engineers looking to create reliable, high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess