EN
  • EN
  • DE

STEVAL-ISB019V1

Part No STEVAL-ISB019V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Power Distribution Switch (Load Switch)
Utilized IC / Part STCC2540
Primary Attributes USB Charging Port
Supplied Contents Board(s)
Other Names 497-14893
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284608-STEVAL-ISB019V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB019V1 CAD Model

Description

STEVAL-ISB019V1 - Wireless Charging Transmitter Evaluation Board

The STEVAL-ISB019V1 from STMicroelectronics is an innovative evaluation board designed for the development and testing of a 5W wireless charging transmitter, compliant with the Qi standard for inductive charging. This cutting-edge product is an essential tool for engineers and developers looking to create efficient wireless power solutions for a variety of applications including consumer electronics, wearables, and medical devices.

Key Features:

  • Qi Compliant: The board is fully compliant with the Qi protocol by the Wireless Power Consortium, ensuring compatibility with a wide range of Qi-certified receivers.
  • STWBC-WA Controller: At the heart of the STEVAL-ISB019V1 is the STWBC-WA digital controller, which manages the power transfer and ensures optimal efficiency.
  • Integrated Half-Bridge Inverter: The board features an integrated half-bridge inverter circuit, enabling it to convert DC power from the source to an AC signal for the transmitter coil.
  • Foreign Object Detection (FOD): Safety is a priority with the STEVAL-ISB019V1, including a feature for foreign object detection to prevent overheating and ensure safe operation.
  • LED Indicators: User-friendly LED indicators provide instant visual feedback on the status of power delivery, charging, and fault conditions.
  • USB Connectivity: The evaluation board includes a USB port for firmware updates and communication with a PC, allowing for easy customization and monitoring.

Applications:

The STEVAL-ISB019V1 is ideal for a diverse range of applications where wireless power transfer is desired. It is particularly suitable for:

  • Smartphone wireless charging accessories
  • Wireless charging pads and furniture integration
  • Battery chargers for small devices such as wearables
  • Wireless power solutions for medical and healthcare equipment

With its robust design, compliance with industry standards, and versatile application range, the STEVAL-ISB019V1 evaluation board is a comprehensive solution for anyone looking to explore the possibilities of wireless charging technology.

You May Also Be Interested in

Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess