Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh V
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 45nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 816pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 30W (Tc)
Rds On (Maximum) @ Id, Vgs 148 mOhm @ 11A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220FP
Package TO-220-3 Full Pack
Win Source Part Number 1260967-STF31N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STF31N65M5
Introduction Date February 23, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STF31N65M5 CAD Model

Description

STF31N65M5 - N-channel 650 V, 0.190 Ohm typ., 22 A MDmesh™ M5 Power MOSFET in a TO-220FP package

The STF31N65M5 from STMicroelectronics is a cutting-edge N-channel Power MOSFET that belongs to the MDmesh™ M5 series. This device is designed to deliver high efficiency and performance in a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, solar inverters, and other power conversion systems. Its state-of-the-art technology is aimed at minimizing on-resistance and maximizing power efficiency, making it an ideal choice for high-power and energy-sensitive applications.

The STF31N65M5 operates at a drain-source voltage of 650 V, which provides a generous margin for high-voltage applications, ensuring reliability and robustness. The device features a very low typical on-resistance of just 0.190 Ohm, which significantly reduces conduction losses and improves overall system efficiency. With a continuous drain current of 22 A, it can handle significant power levels, making it suitable for demanding power applications.

This Power MOSFET comes in a fully insulated TO-220FP package that offers excellent thermal performance and simplifies the assembly process. The package is designed to provide high dielectric strength and to ensure a high level of safety during operation. Moreover, the STF31N65M5 is optimized for high-frequency switching, which is beneficial for applications where efficiency and power density are critical.

The device also includes a fast recovery diode, which is an essential feature for applications that involve hard switching. This diode helps to reduce switching losses and enhances the overall performance of the power circuit. Additionally, the MOSFET is characterized by a low gate charge and low capacitances, which contribute to reduced switching losses and faster switching speeds.

In summary, the STF31N65M5 from STMicroelectronics is a high-performance N-channel Power MOSFET that offers a combination of high voltage capability, low on-resistance, and efficient switching performance. Its robust package and advanced features make it a smart choice for engineers looking to optimize their power applications for efficiency and reliability.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1458
STMicroelectronics
N-channel 600 V, 0.186 typ., 18 A MDmesh II Plus low Qg Power MOSFET in a PowerFLAT 8x8 HV package
Lowest to $7.0670
ECAD model for STL24N60M2
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 2SK3221
Vishay
Dual N-Channel 30 V (D-S) MOSFETs
Lowest to $0.7529
ECAD model for SIZ920DT
Alpha & Omega Semiconductor Inc.
TO362F PACKAGE MARKING DESCRIPTION
Need more? Email Us
ECAD model for AOWF11N60
Rohm Semiconductor
10V Drive Nch MOS FET
Lowest to $6.9260
ECAD model for RDX050N50
ON Semiconductor
Power MOSFET
Lowest to $0.3593
ECAD model for NTD3055L104T4
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9778 $54.7558
25+ $4.0843 $102.1075
38+ $3.9567 $150.3546
53+ $3.8291 $202.9423
68+ $3.7014 $251.6952
91+ $3.3185 $301.9835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention