EN
  • EN
  • DE

TDA75610LV

Part No TDA75610LV
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO BRIDGE FLEXIWATT27
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 45W x 4 @ 4 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Mute, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 27-Flexiwatt (Vertical)
Dimension 27-Flexiwatt (Formed Leads)
Win Source Part Number 1106607-TDA75610LV
Family Name TDA75610LV
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA75610LV CAD Model

Description

The TDA75610LV from STMicroelectronics is a cutting-edge audio power amplifier designed to deliver high-quality sound with remarkable efficiency. This device is a part of STMicroelectronics' car radio power amplifiers, which are renowned for their performance and reliability in automotive applications.

The TDA75610LV stands out with its impressive output power capability, providing 4 x 50 watts into 4 ohms at 15.2 volts, making it an excellent choice for in-car entertainment systems. It is built with the most advanced BCD (Bipolar / CMOS / DMOS) technology, which allows for the integration of analog signal processing functions with digital control, as well as power DMOS output stages. This integrated approach ensures superior sound quality and system reliability.

This audio amplifier features a flexible design that accommodates a wide range of supply voltages (from 6V to 18V), making it suitable for various automotive environments and conditions. The TDA75610LV is also equipped with a standby function that reduces the power consumption when not in use, contributing to energy savings and extended battery life.

Safety is a key concern in automotive applications, and the TDA75610LV addresses this with its built-in fault protection. It includes features such as short-circuit protection, thermal shutdown, and load dump voltage surge protection, ensuring the amplifier and the overall system remain safe under adverse conditions.

The device also provides excellent sound performance with features like a low output noise floor, low distortion, and a wide frequency response, which are essential for a high-fidelity audio experience in the automotive environment. With its diagnostic functions, the TDA75610LV enables easy system monitoring and troubleshooting, which is invaluable for maintaining the integrity of the car's audio system.

Overall, the TDA75610LV from STMicroelectronics is a robust, high-performance audio amplifier that is ideally suited for the demanding requirements of automotive audio systems, providing both power and nuanced sound reproduction.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1852 $55.9260
11+ $9.1776 $100.9536
17+ $8.8908 $151.1436
24+ $8.6040 $206.4960
31+ $8.3172 $257.8332
41+ $7.4568 $305.7288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess