EN
  • EN
  • DE

STHV1600L

Part No STHV1600L
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC ULTRASOUND PULSER 144LFBGA / Ultrasound Pulser 144-LFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Series -
Package Tray
Type Ultrasound Pulser
Applications -
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-LFBGA (10x10)
Base Product Number STHV1600
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1354191-STHV1600L
Ultra Librarian 3D Model Ultra Librarian STHV1600L CAD Model

Description

The STHV1600L is a state-of-the-art high voltage, high-speed pulser from STMicroelectronics, designed for advanced ultrasound imaging applications. This integrated circuit (IC) is part of the high voltage pulser family that provides a cutting-edge solution for driving ultrasound transducers, offering a combination of flexibility, reliability, and performance.

The STHV1600L features 16 independent channels, each capable of providing sophisticated waveforms with high voltage outputs ranging up to ±90V. These channels can be used in parallel to drive high-capacitive loads or can be independently controlled for fine-grained imaging techniques. The IC is capable of delivering high-speed pulses with a minimum pulse width of 40ns, ensuring precise control over the ultrasound waves emitted by the transducer.

With an integrated beamforming capability, the STHV1600L allows for advanced image processing directly at the source of the signal. This results in clearer images and faster processing times, which are crucial for medical diagnostics and therapeutic applications. The device also features a low-power dissipation mode, which is essential for portable ultrasound systems where power efficiency is a key concern.

The STHV1600L is built with an innovative architecture that includes a high voltage CMOS technology, ensuring robustness and longevity of the IC. The device is also equipped with several protection features, such as thermal shutdown, under-voltage lockout, and over-current protection, which safeguard the IC against adverse conditions and enhance system reliability.

This IC is available in a compact, thermally enhanced package that simplifies the design of ultrasound systems by reducing the number of external components required. The STHV1600L is an ideal choice for designers looking to create sophisticated ultrasound systems with advanced imaging capabilities, whether for medical, industrial, or other applications where precision and reliability are paramount.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $250.7519 $250.7519
2+ $224.8121 $449.6242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess