EN
  • EN
  • DE

MBR0530ST

Part No MBR0530ST
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOD123
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 715197-MBR0530ST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR0530ST CAD Model

Description

MBR0530ST Schottky Diode from STMicroelectronics

The MBR0530ST is a robust Schottky diode, designed and manufactured by the renowned semiconductor company, STMicroelectronics. This component is specially crafted to offer superior performance in a range of electronic applications, particularly where high efficiency and low voltage drop are critical. The MBR0530ST is a testament to STMicroelectronics' commitment to delivering high-quality and reliable components for the electronics industry.

With a 30V reverse voltage capability and a forward current rating of 0.5A, this Schottky diode is ideal for use in low voltage, high-frequency inverters, free-wheeling, and polarity protection applications. Its low forward voltage drop ensures high efficiency, making it an excellent choice for portable devices where extending battery life is essential.

The MBR0530ST is housed in a compact SMB (DO-214AA) package, which not only saves valuable board space but also provides excellent thermal performance. Its small footprint and low profile make it suitable for use in space-constrained applications, while its robust design ensures reliability and longevity even in demanding conditions.

This diode features a junction barrier Schottky (JBS) structure which offers reduced leakage current and enhanced thermal stability. The device is characterized by its fast switching capabilities, which minimize switching losses and improve overall system efficiency. Additionally, the MBR0530ST is capable of withstanding high surge currents, providing added protection against unexpected voltage spikes.

STMicroelectronics has designed the MBR0530ST with the environment in mind; it is compliant with the RoHS directive, ensuring that it is free from hazardous substances. This commitment to environmental sustainability makes the MBR0530ST an excellent choice for eco-friendly designs.

In summary, the MBR0530ST from STMicroelectronics is a high-performance Schottky diode that offers a blend of efficiency, compactness, and reliability. Whether it's for power management, protection, or rectification, this component is a versatile choice that engineers can rely on for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess