EN
  • EN
  • DE

STGB4M65DF2

Part No STGB4M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series M
Package Tape & Reel
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 8 A
Current - Collector Pulsed (Icm) 16 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 4A
Power - Max 68 W
Switching Energy 40µJ (on), 136µJ (off)
Input Type Standard
Gate Charge 15.2 nC
Td (on/off) @ 25°C 12ns/86ns
Test Condition 400V, 4A, 47Ohm, 15V
Reverse Recovery Time (trr) 133 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STGB4
Other Names 497-16964-1,497-16964-2,497-16964-6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277367-STGB4M65DF2
Ultra Librarian 3D Model Ultra Librarian STGB4M65DF2 CAD Model

Description

Product Overview: STGB4M65DF2 - STMicroelectronics

The STGB4M65DF2 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) from STMicroelectronics, designed for high efficiency and robustness in a wide range of power switching applications. This device is part of ST's series of trench gate field-stop IGBTs, which are well-suited for applications that require fast switching, high current capability, and high voltage operation.

Key Features

  • High Voltage Rating: The STGB4M65DF2 is rated for a maximum collector-emitter voltage of 650V, making it suitable for applications that operate at high voltages.
  • Low On-State Voltage Drop (V<sub>CE(sat)): The device has a low on-state voltage drop, which results in reduced conduction losses and improved efficiency.
  • High Current Rating: With a continuous collector current rating of 4A at 25°C, this IGBT can handle significant power levels.
  • High Switching Speed: The fast switching characteristics of this IGBT help to minimize switching losses and improve overall system performance.
  • Short-Circuit Rating: The STGB4M65DF2 offers a short-circuit withstand time of 5 µs, providing robustness and reliability under fault conditions.
  • Co-Packaged with Free Wheeling Diode: The device comes with an integrated fast recovery diode, which simplifies design and enhances performance in applications such as motor drives and inverters.

Applications

The STGB4M65DF2's features make it ideal for a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Welding Equipment
  • Solar Inverters
  • Induction Heating
  • Resonant Converters

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STGB4M65DF2 is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability across a wide range of operating conditions.

Whether you're designing an energy-efficient power supply or a high-performance motor control system, the STGB4M65DF2 from STMicroelectronics offers the performance, reliability, and efficiency you need to create cutting-edge electronic products.

You May Also Be Interested in

STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,953 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess