EN
  • EN
  • DE
  • IT

ADF4360-2

Part No ADF4360-2
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Integrated Synthesizer and VCO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140055-ADF4360-2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4360-2 CAD Model

Description

The ADF4360-2 is a versatile integrated synthesizer and voltage-controlled oscillator (VCO) component designed by Analog Devices Inc., which is renowned for its high-performance signal processing solutions. This device is part of the ADF4360 family, which provides a range of frequencies tailored to meet diverse application needs.

Key Features

  • Frequency Range: The ADF4360-2 offers a broad frequency range from 350 MHz to 1.8 GHz, making it suitable for a variety of RF applications.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design efforts by reducing the number of external components required, thus saving space and cost.
  • Programmability: With an integrated 24-bit serial interface, the device can be programmed for various settings, including frequency division, control, and phase adjustment.
  • Power Supply: It operates on a single 3.0 V to 3.6 V power supply, providing convenience in power management for system designers.
  • Low Power Consumption: The ADF4360-2 is designed for low power operation, which is critical for battery-powered and portable applications.

Applications

The ADF4360-2 is well-suited for a wide range of applications, including:

  • Wireless infrastructure (GSM, W-CDMA, LTE)
  • Test equipment and instrumentation
  • Wireless LANs, CATV equipment
  • Clock generation

Performance and Quality

Analog Devices Inc. is committed to providing high-quality products, and the ADF4360-2 is no exception. It delivers reliable performance with a low phase noise floor, which is essential for RF systems requiring a clean signal source. Additionally, the device is available in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), which meets the needs of space-constrained applications without compromising on performance.

Conclusion

The ADF4360-2 from Analog Devices Inc. is a highly integrated solution that offers a balance of performance, flexibility, and ease of use for designers working on advanced RF systems. With its broad frequency range, integrated features, and low power consumption, it stands as an excellent choice for a multitude of RF applications.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess