EN
  • EN
  • DE

AM29F010B-45EI

Part No AM29F010B-45EI
Manufacturer Spansion
Catalog Hard To Find
Description 1 Megabit (128 K x 8-bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1143702-AM29F010B-45EI
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F010B-45EI CAD Model

Description

The AM29F010B-45EI is a 1 Mbit (128 K x 8-bit) CMOS 5.0 Volt-only, uniform sector Flash memory manufactured by Spansion. It's designed for applications requiring non-volatile storage with fast access times. This memory device operates with a single 5V power supply, simplifying integration into a wide range of systems. Its uniform sector architecture, consisting of equal-sized sectors, facilitates efficient memory management and flexible data storage.

Applications

  • Embedded systems requiring fast boot-up
  • Industrial control systems
  • Networking equipment
  • Telecommunications devices
  • Consumer electronics (e.g., set-top boxes)

Features

  • Single 5.0 V power supply operation for read and write: Simplifies system power requirements.
  • Sector Erase Architecture: Uniform sectors allow for flexible data management.
  • High Performance: Fast access time of 45 ns ensures rapid data retrieval.
  • High endurance: Minimum 100,000 write/erase cycles per sector, providing long-term reliability.
  • Automatic Write Timing: Simplifies the write process.
  • Data# Polling and Toggle Bit: Provides status information during programming and erasing.
  • Ready/Busy# Output Pin: Indicates the device's operational status.
  • CMOS low power consumption: Suitable for battery-powered applications.
  • Sector Protection: Prevents accidental or unauthorized writing to specific sectors.

Benefits

  • Increased system performance: Fast access time reduces latency in data retrieval.
  • Simplified system design: Single power supply operation streamlines integration.
  • Improved reliability: High endurance rating ensures long-term data retention.
  • Flexible data management: Uniform sector architecture enables efficient memory allocation.
  • Reduced power consumption: CMOS technology minimizes power requirements.
  • Enhanced data security: Sector protection safeguards critical data.
  • Faster development time: Automatic write timing simplifies the programming process.

Additional Details

The AM29F010B-45EI offers robust performance across a range of operating temperatures. Its sector protection feature allows specific memory regions to be write-protected, preventing accidental data loss or corruption. The device is available in various package options, including PDIP and PLCC. The 45ns access time is a critical feature for applications demanding quick data access. Detailed electrical characteristics, timing diagrams, and package dimensions are available in the Spansion datasheet. The datasheet provides in-depth information regarding programming algorithms, erase procedures, and sector protection mechanisms. It also specifies the operating temperature range and power consumption details for various operating modes.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Analog Devices Inc.
Lowest to $18.2138
Rohm Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess