EN
  • EN
  • DE

H10B-AD-LB

Part No H10B-AD-LB
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CONN BASE BOTTOM ENTRY SZ10B / Base - Panel Mount Connector Bottom Entry 10B IP65 - Dust Tight, Water Resistant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Product Status Active
Connector Type Base - Panel Mount
Style Bottom Entry
Size 10B
Lock Location Locking Clip (1) on Base Bottom
Thread Size -
Size / Dimension 3.748" L x 1.799" W x 1.173" H (95.20mm x 45.70mm x 29.80mm)
Housing Color Gray
Features Cover
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number H10B
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1363733-H10B-AD-LB
Ultra Librarian 3D Model Ultra Librarian H10B-AD-LB CAD Model

Description

The TE Connectivity AMP Connectors H10B-AD-LB is a heavy-duty connector housing designed for use in demanding environments.

  • Temperature Range: -40°C to 125°C
  • Entry Style: Bottom Entry
  • Features: Locking Clip on the Base Bottom
  • Housing Material: Aluminum Alloy, Die-Cast
  • IP Rating: IP65 (Dust Tight and Water-Resistant)
  • Color: Gray
  • Finish: Powder-Coated
  • Size: 3.748" L x 1.799" W x 1.173" H (95.20mm x 45.70mm x 29.80mm)
  • Status: Active
  • Series: HB
  • Mounting: Panel Mount
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Phoenix Contact
INSERT MALE 6POS SOLDER
Lowest to $3.1721
TE Connectivity
INSERT FEMALE 64POS+1GND CRIMP
Lowest to $68.5635
HARTING
HAN B PROTECT COVER DIE CAST
Lowest to $18.2728
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ24B
Lowest to $17.2298
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
HARTING
KLEMMSCHRAUBE 100 PCCK./BEUTEL
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M32
Need more? Email Us
Amphenol
MODULE FEMALE 10POS CRIMP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4509 $52.1563
15+ $6.9793 $104.6895
23+ $6.7435 $155.1005
32+ $6.2719 $200.7008
42+ $6.0362 $253.5204
52+ $5.8004 $301.6208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess