EN
  • EN
  • DE

SPC58NE84C3QMHAY

Part No SPC58NE84C3QMHAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 292LFBGA / e200z4 series Microcontroller IC 32-Bit Tri-Core 180MHz 6MB (6M x 8) FLASH 292-LFBGA (17x17)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Core Processor e200z4
Core Size 32-Bit Tri-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 64
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
EEPROM Size 256K x 8
RAM Size 608K x 8
Supply Voltage - Operating 1.2V, 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 292-BGA
Supplier Device Package 292-LFBGA (17x17)
Base Product Number SPC58
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.31.0001
Win Source Part Number 1263411-SPC58NE84C3QMHAY
Ultra Librarian 3D Model Ultra Librarian SPC58NE84C3QMHAY CAD Model

Description

STMicroelectronics SPC58NE84C3QMHAY Automotive Microcontroller

The SPC58NE84C3QMHAY is a cutting-edge automotive microcontroller produced by STMicroelectronics, renowned for its robust performance and integration features tailored for advanced automotive applications. This microcontroller is part of the SPC58 N Line, designed to meet the stringent requirements of modern vehicle electronics, such as advanced driver assistance systems (ADAS), engine management, and automotive safety systems.

Key Features

  • Core: Triple e200z4d cores, each capable of running up to 180 MHz, providing high computational power for complex automotive applications.
  • Memory: Equipped with 6 MB of flash memory and 768 KB of RAM, ensuring ample space for program storage and efficient runtime operations.
  • Advanced Timer Units: Multiple advanced timer units for motor control and general-purpose applications, including PWM generation and capture/compare functions.
  • Connectivity: Comprehensive communication interfaces such as CAN FD, FlexRay, LIN, and Ethernet for versatile networking capabilities within the vehicle.
  • Security: State-of-the-art security features including a Hardware Security Module (HSM) to support secure boot, encryption, and authentication, crucial for protecting sensitive automotive data.
  • Power Management: Sophisticated power management system with multiple modes to minimize power consumption during idle or low-power states.

Applications

The SPC58NE84C3QMHAY is optimized for a variety of automotive applications that demand high-speed processing, reliable operation in harsh environments, and secure data handling. These applications include:

  • Engine control units (ECU)
  • Transmission control units (TCU)
  • Brake control systems
  • Electric power steering systems
  • Advanced driver assistance systems (ADAS)

Package and Quality

Encased in a 144-pin LQFP package, the SPC58NE84C3QMHAY is designed for efficient thermal management and space-saving on the PCB. It is manufactured under STMicroelectronics' commitment to quality, ensuring high reliability and performance that surpasses automotive industry standards.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,668.3333 $1,668.3333
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess