EN
  • EN
  • DE

LMV796QMF

Part No LMV796QMF
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13
Reference case SMD
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 710824-LMV796QMF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV796QMF CAD Model

Description

The LMV796QMF from Texas Instruments is a high-performance, precision operational amplifier designed to offer a perfect balance between low noise and low power consumption. This device is part of TI's power-wise family, making it an excellent choice for battery-powered and portable applications where power efficiency is critical.

Key Features

  • Low Noise Performance: The LMV796QMF boasts an impressive low noise density of 7.8 nV/√Hz at 1 kHz, making it ideal for sensitive applications such as audio amplification and sensor signal conditioning.
  • Low Power Consumption: With a supply current of just 1 mA, this op-amp helps to extend battery life in portable devices without sacrificing performance.
  • Wide Supply Voltage Range: It operates on a wide supply voltage range from 2.7 V to 5.5 V, providing design flexibility for various applications.
  • High Precision: The LMV796QMF offers excellent DC precision with a low input offset voltage of 150 µV (max) and low input bias current of 1 pA, ensuring accurate signal amplification.
  • Rail-to-Rail Output: This feature allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications.

Applications

The LMV796QMF is suitable for a wide range of applications, including:

  • Portable and battery-operated devices
  • Medical instrumentation
  • Sensor signal conditioning
  • Audio and acoustic systems
  • Test and measurement equipment

Package and Quality

This operational amplifier is available in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Additionally, the LMV796QMF is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of operating conditions.

With its combination of low noise, low power consumption, and high precision, the LMV796QMF from Texas Instruments is a versatile choice for designers looking to optimize their circuit's performance while maintaining energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6416 $50.5664
10+ $10.3726 $103.7260
15+ $10.0485 $150.7275
21+ $9.7244 $204.2124
27+ $9.4002 $253.8054
36+ $8.4278 $303.4008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess