EN
  • EN
  • DE

ADG1413YCPZ

Part No ADG1413YCPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case LFCSP16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709343-ADG1413YCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1413YCPZ CAD Model

Description

Introducing the ADG1413YCPZ from Analog Devices Inc.

The ADG1413YCPZ is a cutting-edge, high-performance, quad single-pole single-throw (SPST) switch from Analog Devices Inc., a leader in the semiconductor industry. This sophisticated component is designed to deliver exceptional signal integrity with minimal power consumption, making it an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Wide Operating Voltage Range: The ADG1413YCPZ operates across a broad voltage range of ±4.5 V to ±22 V or 9 V to 44 V single supply, providing versatility for various power environments.
  • Low On Resistance: This switch boasts a low on resistance of typically 0.7 Ω, ensuring minimal signal distortion and power loss across the switch.
  • High Current Carrying Capability: With the ability to handle continuous current up to 1.5 A, this device is capable of supporting applications with higher current demands.
  • Enhanced ESD Protection: It comes with robust electrostatic discharge (ESD) protection, safeguarding the device against static damage and enhancing its reliability and lifespan.
  • Low Power Consumption: The ADG1413YCPZ is designed for energy efficiency, featuring low power consumption that makes it suitable for battery-powered devices.
  • Fast Switching Times: With fast switching times (t_ON and t_OFF) of typically 30 ns and 20 ns respectively, the switch is well-suited for applications requiring rapid signal routing.

Applications

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Sample Hold Systems
  • Audio and Video Switching
  • Communication Systems
  • Medical Equipment

The ADG1413YCPZ is provided in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance. Its robust design ensures reliable operation even in harsh conditions, making it a dependable choice for critical applications.

With its blend of high-speed operation, low power consumption, and high current capability, the ADG1413YCPZ from Analog Devices Inc. represents a superior solution for designers looking to optimize their signal routing with minimal signal loss and distortion.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2138 $54.6414
7+ $14.9447 $104.6129
11+ $14.4777 $159.2547
15+ $14.0107 $210.1605
19+ $13.5436 $257.3284
25+ $12.1426 $303.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 678 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess