EN
  • EN
  • DE

PIC12C509A-04/P

Part No PIC12C509A-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 41 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Win Source Part Number 090878-PIC12C509A-04/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12C509A-04/P CAD Model

Description

Microchip Technology PIC12C509A-04/P Microcontroller

The PIC12C509A-04/P is a highly versatile 8-bit microcontroller from Microchip Technology, designed for a wide range of applications that require a compact and cost-effective solution. This microcontroller is part of Microchip's renowned PIC family, known for its ease of use, reliability, and efficiency in both industrial and commercial environments.

With its 1K x 12 words of EPROM program memory, the PIC12C509A-04/P provides ample space for small to medium complexity applications. The microcontroller operates at a speed of 4 MHz, offering a balanced performance for various tasks. It also includes 41 bytes of data RAM, ensuring sufficient working memory for temporary data storage during operation.

One of the key features of this microcontroller is its low-power consumption, making it an ideal choice for battery-powered or power-sensitive applications. It supports a wide operating voltage range from 2.5V to 5.5V, providing flexibility in system design and ensuring compatibility with a broad spectrum of peripheral devices.

The PIC12C509A-04/P is equipped with an array of integrated peripherals, including:

  • An 8-bit timer/counter with an 8-bit programmable prescaler
  • Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation
  • Power-on Reset (POR)
  • Device Reset Timer (DRT)
  • Programmable code protection

Furthermore, this microcontroller supports In-Circuit Serial Programming™ (ICSP™) for convenient programming and reprogramming of the device, even after it has been placed in a circuit. This feature significantly enhances the flexibility for product updates and field modifications.

The PIC12C509A-04/P comes in a compact 8-pin PDIP (Plastic Dual In-line Package), which is suitable for space-constrained applications. It's a popular choice for applications such as custom logic replacement, small motor controls, timers, and LED/lighting control systems.

Overall, the PIC12C509A-04/P from Microchip Technology is a reliable and cost-effective microcontroller solution that offers the right balance of performance, power efficiency, and onboard features to meet the demands of a variety of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2851 $52.5616
38+ $2.6954 $102.4252
58+ $2.6112 $151.4496
80+ $2.5270 $202.1600
103+ $2.4427 $251.5981
137+ $2.1901 $300.0437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess