EN
  • EN
  • DE

BW-N30W5-N+

Part No BW-N30W5-N+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1547+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 713845-BW-N30W5-N+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BW-N30W5-N+ CAD Model

Description

The BW-N30W5-N+ is a low pass filter manufactured by Mini-Circuits. This filter is designed to reject signals above its cutoff frequency while allowing signals below that frequency to pass with minimal attenuation. It's commonly used in various RF and microwave applications to eliminate unwanted harmonics, spurious signals, or noise. Its compact size and surface-mount design make it suitable for high-density circuit boards.

Applications

  • Wireless communication systems (e.g., cellular, Wi-Fi).
  • Satellite communication systems.
  • Test and measurement equipment.
  • Radar systems.
  • Medical imaging equipment.
  • Cable television (CATV) systems.

Features

  • Low Pass Filter: Attenuates signals above the cutoff frequency.
  • Surface Mount Technology (SMT): Designed for automated assembly and compact circuit boards.
  • Compact Size: Small footprint for high-density applications.
  • High Rejection: Provides significant attenuation of unwanted signals.
  • Wide Operating Temperature Range: Suitable for various environments.
  • RoHS Compliant: Complies with environmental regulations.
  • Rugged Construction: Designed for reliable performance in demanding conditions.

Benefits

  • Improved Signal Quality: Removes unwanted noise and spurious signals, enhancing overall signal integrity.
  • Reduced Interference: Minimizes interference with other electronic devices and systems.
  • Simplified System Design: Easy integration into existing circuits.
  • Enhanced System Performance: Optimizes signal-to-noise ratio, leading to better performance.
  • Cost-Effective Solution: Provides a reliable and affordable filtering solution.
  • Increased Reliability: Rugged construction ensures long-term performance.

Technical Specifications

The BW-N30W5-N+ features a specific cutoff frequency (check the datasheet for the exact value) and provides a certain level of attenuation at frequencies above the cutoff. It operates over a specified temperature range. The insertion loss in the passband is typically low, ensuring minimal signal degradation. The filter is designed for a 50-ohm impedance environment.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Infineon Technologies
Lowest to $9.7932
Panasonic
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
STMicroelectronics
Lowest to $1.4553

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess