EN
  • EN
  • DE

2N4856A

Part No 2N4856A
Manufacturer Solid State Inc.
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 40V TO18 / JFET 40 V 300 mW Through Hole TO-18
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr Solid State Inc.
Package Bulk
Product Status Active
Voltage - Breakdown (V(BR)GSS) 40 V
Drain to Source Voltage (Vdss) 40 V
Input Capacitance (Ciss) (Max) @ Vds 18pF @ 10V
Power - Max 300 mW
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 10173-2N4856A
Ultra Librarian 3D Model Ultra Librarian 2N4856A CAD Model

Description

2N4856A: N-Channel JFET

The 2N4856A is a high-input impedance N-Channel JFET, designed to provide superior performance in analog signal processing. Its primary advantages include low noise and high gain, making it a preferred component in audio and data acquisition systems.

  • Applications/Projects:
    • Audio preamps
    • Data acquisition systems
    • Instrumentation amplifiers
    • Switching applications
  • Features and Benefits:
    • High input impedance: Reduces loading on signal sources
    • Excellent frequency response
    • Low noise: Ideal for improving signal-to-noise ratio

Additional Details: The 2N4856A is a reliable component for designing systems that require precise and noiseless signal processing. Its robust architecture ensures stability across a wide range of applications.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess