EN
  • EN
  • DE

16F80

Part No 16F80
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 800V 16A DO4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 16 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 800 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 736075-16F80
Ultra Librarian 3D Model Ultra Librarian 16F80 CAD Model

Description

The 736075-16F80 is a single rectifier diode.

  • Reverse Voltage: 800V
  • Average Rectified Current: 16A
  • Forward Voltage Drop: 1.2V @ 16A
  • Reverse Leakage Current: 10µA @ 800V
  • Package: DO-203AA, DO-4
  • Mounting: Stud mountable
  • Operating Temperature Range: -65°C to 150°C
  • Manufacturer: Solid State Inc.
  • Applications: power supply circuits, rectification, and other electronic systems

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess