EN
  • EN
  • DE

2N4857

Part No 2N4857
Manufacturer Solid State Inc.
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 40V TO18 / JFET 40 V 300 mW Through Hole TO-18
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr Solid State Inc.
Package Bulk
Product Status Active
Voltage - Breakdown (V(BR)GSS) 40 V
Drain to Source Voltage (Vdss) 40 V
Input Capacitance (Ciss) (Max) @ Vds 18pF @ 10V
Power - Max 300 mW
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 906266-2N4857
Ultra Librarian 3D Model Ultra Librarian 2N4857 CAD Model

Description

The 906266-2N4857 is a JFET transistor in a TO-206AA, TO-18-3 Metal Can package.

  • Package: bulk
  • Quantity: 10 pcs
  • Drain-to-Source Voltage (Vdss): 40V
  • Maximum Power Rating: 300mW
  • Breakdown Voltage (V(BR)GSS): 40V
  • Mounting: through-hole
  • Input Capacitance (Ciss): 18pF @ 10V
  • Status: active
  • Manufacturer: Solid State Inc.

You May Also Be Interested in

ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess