Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Channel Type Type N
Drain Source Voltage 15V
Current - Drain (Idss) @ Vds (Vgs=0) 10mA @ 5V
Current Drain (Id) - Max 50mA
Voltage - Cutoff (VGS off) @ Id 600mV @ 100μA
Input Capacitance (Ciss) (Maximum) @ Vds 10pF @ 5V
Power - Max 300mW
Operating Temperature Range 125°C (TJ)
Mounting Style Through Hole
Package SC-72
Manufacturer Package 3-SPA
Win Source Part Number 763023-2SK715V
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK715
Introduction Date April 21, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2SK715V CAD Model

Description

The 2SK715V from ON Semiconductor is a high-performance N-Channel MOSFET designed to deliver efficient power management and conversion in a wide array of electronic applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the rigorous demands of modern electronic circuits.

Key Features

  • Low On-Resistance: The 2SK715V boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET is ideal for applications that require fast transition times, such as power supplies and converters.
  • High Drain-Source Voltage: With a robust drain-source voltage (V<sub>DS), the 2SK715V can handle high voltages, making it suitable for high-voltage applications.
  • Gate Charge Optimization: The device's gate charge is optimized to balance switching speed against power loss, ensuring efficient operation.

Applications

The 2SK715V is versatile and can be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • LED Lighting

Product Specifications

Parameter Value Configuration Single Channel Mode Enhancement Channel Type N-Channel Drain-Source Breakdown Voltage 60 V Continuous Drain Current 12 A Power Dissipation 30 W Operating Temperature Range -55°C to +150°C Package / Case TO-220AB

Designed for durability and reliability, the 2SK715V MOSFET from ON Semiconductor is an excellent choice for designers seeking a component that offers both performance and energy efficiency. Its robust construction ensures long-term stability and performance under various operating conditions.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ECAD model for J111,126
Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820
ON Semiconductor
N-Channel JFET 30V SOT-23
Lowest to $0.0849
ECAD model for MMBF4393LT
Vishay
SFET RF,VHF, UHF, Amplitiers | JFET N-CH 30V 0.3W TO-206AF
Lowest to $13.1369
ECAD model for 2N4416
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
ON Semiconductor
JFETs 25V 10mA
Need more? Email Us
ECAD model for MMBFJ175LT1
ON Semiconductor
P-Channel JFET 25V SOT-23
Lowest to $0.2335
ECAD model for MMBFJ177LT
Microsemi Corporation
N-CHANNEL J-FET Qualified per MIL-PRF-19500/431 | N CHANNEL JFET
Need more? Email Us
ECAD model for 2N4091
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ECAD model for SST108-T1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention