Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Solid State Inc.
Package Box
Product Status Active
Voltage - Off State 50 V
Voltage - Gate Trigger (Vgt) (Max) 10 V
Current - Gate Trigger (Igt) (Max) 2 A
Current - On State (It (AV)) (Max) 4.7 A
Current - On State (It (RMS)) (Max) 7.4 A
Current - Hold (Ih) (Max) 8 mA
Current - Off State (Max) 9 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Stud Mount
Package / Case TO-208AB, TO-64-3, Stud
Supplier Device Package TO-64
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 540948-2N1771
Ultra Librarian 3D Model Ultra Librarian 2N1771 CAD Model

Description

The 540948-2N1771 is a thyristor with a standard recovery SCR type.

  • Type: Thyristor, Standard Recovery SCR
  • Category: Discrete Semiconductor Products, Thyristors - SCRs
  • Package: Box, 10 Pieces (Standard)
  • Maximum Current Hold (Ih): 8 mA
  • Off-State Voltage: 50 V
  • Gate Trigger Voltage (Vgt): 10 V (Maximum)
  • Gate Trigger Current (Igt): 2 A (Maximum)
  • Maximum On-State Current (It (AV)): 4.7 A
  • Maximum On-State RMS Current (It (RMS)): 7.4 A
  • Maximum Off-State Current: 9 mA
  • Non-Repetitive Surge Current (50, 60Hz): 60A
  • Mounting Type: Stud Mount
  • Package: TO-208AB, TO-64-3, Stud
  • Temperature Range: -65°C to 125°C
  • Manufacturer: Solid State Inc.
  • Product Status: Active

You May Also Be Interested in

Central Semiconductor Corp
SCR PHASE CONTROL TO48
Need more? Email Us
ECAD model for CS48-35B
Powerex Inc.
SCR INV STUD 40A 800V TO-94
Need more? Email Us
ECAD model for T5070840B4AQ
Vishay
SCR 800V 25A D2PAK
Need more? Email Us
ECAD model for VS-25TTS08SPBF
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI343V-500-24_14mm
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI253-1000-20_26mm
Littelfuse Inc.
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.4757
ECAD model for 2N6403G
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI453-800-34-7B31_26mm
Vishay
SCR PHASE CTRL 1200V 25A TO220FP
Lowest to $5.5415
ECAD model for VS-25TTS12FPPBF
Vishay
SCR PHASE CTRL 1200V 16A TO220FP
Need more? Email Us
ECAD model for VS-16TTS12FPPBF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention