EN
  • EN
  • DE

PMBFJ310,215

Part No PMBFJ310,215
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 25V 250MW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 25V
Drain-Source Breakdown Voltage 25V
Current - Drain (Idss) @ Vds (Vgs=0) 24mA @ 10V
Voltage - Cutoff (VGS off) @ Id 2V @ 1μA
Max Input Capacitance 5pF @ 10V
Resistance - RDS(On) 50 Ohm
Maximum Power Dissipation 250mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 103476-PMBFJ310,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBFJ310,215 CAD Model

Description

The NXP PMBFJ310,215 is a high-performance Junction Field Effect Transistor (JFET) designed for demanding applications that require a robust and reliable component. This JFET is part of NXP's acclaimed semiconductor product line, known for its quality and durability.

Key Features

  • High Voltage Tolerance: The PMBFJ310,215 is capable of handling high voltages, making it suitable for a variety of electronic circuits.
  • Low Leakage Current: It exhibits an exceptionally low leakage current, which enhances the overall performance of the circuit by minimizing power loss.
  • Low Noise: This JFET is designed to operate with minimal noise, thus ensuring signal integrity in sensitive audio and instrumentation applications.
  • High Input Impedance: With its high input impedance, the PMBFJ310,215 provides excellent isolation between input and output, which is critical for high-impedance circuit applications.
  • Fast Switching: The device is capable of fast switching speeds, contributing to efficient operation in digital and analog switching circuits.

Applications

The NXP PMBFJ310,215 JFET is well-suited for a wide range of applications, including:

  • Audio amplifiers and preamplifiers
  • High-frequency oscillators and mixers
  • Analog switches
  • Buffer stages in digital logic circuits
  • Impedance buffering in measurement and test equipment

Product Specifications

Parameter Value
Drain-Source Voltage (Vds) 25 V
Gate-Source Voltage (Vgs) -25 V
Drain Current (Id) 10 mA
Power Dissipation (Pd) 300 mW
Operating Temperature Range -65°C to +150°C

Whether you're designing high-fidelity audio equipment, sophisticated measurement instruments, or reliable digital systems, the NXP PMBFJ310,215 JFET is an excellent choice for a high-quality, high-performance component.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
Lowest to $0.2132
ON Semiconductor
Lowest to $0.7335
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7205 $51.6150
75+ $1.4117 $105.8775
110+ $1.3676 $150.4360
155+ $1.3235 $205.1425
200+ $1.2794 $255.8800
265+ $1.1470 $303.9550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,550 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess