EN
  • EN
  • DE

25F60

Part No 25F60
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 25A DO4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 25 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 540652-25F60
Ultra Librarian 3D Model Ultra Librarian 25F60 CAD Model

Description

The 540652-25F60 is a single rectifier diode from the standard recovery diodes series. It is designed for use in various applications and offers reliable performance. This diode comes in a bulk package, with a standard package including 10 pieces. It has a speed of standard recovery (>500ns, >200mA) and a voltage DC reverse (Vr) maximum of 600 V. The average rectified current (Io) is 25A, and the forward voltage (Vf) is maximum 1.2 V at 25 A. The reverse leakage current (Vr) is 10 μA at 600 V. This diode is suitable for stud mounting and comes in a DO-203AA package. The temperature range for operating is -65°C to 150°C. The 540652-25F60 is an active product from Solid State Inc.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6786 $58.8576
39+ $3.0184 $117.7176
60+ $2.9240 $175.4400
82+ $2.8298 $232.0436
106+ $2.7354 $289.9524
142+ $2.4525 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess