EN
  • EN
  • DE

PMBF4391,215

Part No PMBF4391,215
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 40V 250MW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Drain-Source Breakdown Voltage 40V
Current - Drain (Idss) @ Vds (Vgs=0) 50mA @ 20V
Voltage - Cutoff (VGS off) @ Id 4V @ 1nA
Max Input Capacitance 14pF @ 20V
Resistance - RDS(On) 30 Ohm
Maximum Power Dissipation 250mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 102669-PMBF4391,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBF4391,215 CAD Model

Description

The NXP PMBF4391,215 is a high-performance N-channel JFET (Junction Field-Effect Transistor) that offers excellent low-noise characteristics and low leakage currents. This makes it an ideal choice for a wide range of applications that require high input impedance and fast switching. The PMBF4391,215 is commonly used in analog switches, choppers, commutators, and amplifiers, particularly where low noise is a critical factor.

Key Features

  • Device Type: N-Channel JFET
  • Drain-Source Voltage (Vds): 30 V
  • Gate-Source Voltage (Vgs): -30 V
  • Continuous Drain Current (Id): 10 mA
  • Power Dissipation (Pd): 300 mW
  • Low Noise: Ensures signal integrity in sensitive audio and instrumentation applications.
  • High Input Impedance: Minimizes loading on preceding stages.
  • Fast Switching: Suitable for high-speed signal processing.
  • TO-92 Package: Through-hole package for easy mounting and integration into various circuits.

Applications

The versatility of the PMBF4391,215 JFET makes it an excellent choice for a variety of electronic applications. Some of the most common uses include:

  • Low noise audio preamplifiers
  • High-impedance buffers
  • Analog switches and multiplexers
  • Sample and hold circuits
  • Instrumentation amplifiers
  • Oscillators and waveform generators

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PMBF4391,215 is no exception. It is designed to meet the stringent requirements of the electronic industry, ensuring stable performance and long operational life in a variety of conditions.

You May Also Be Interested in

Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
Lowest to $0.7335
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0067 $63.0469
16+ $7.3897 $118.2352
25+ $7.1587 $178.9675
34+ $6.9277 $235.5418
44+ $6.6978 $294.7032
58+ $6.0048 $348.2784
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess