EN
  • EN
  • DE

16F20

Part No 16F20
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description 16 AMP SILCON RECTIFIER DO4 KK / Diode Standard 200 V 16A Stud Mount DO-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Solid State Inc.
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 16 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Mounting Stud Mount
Case / Package DO-203AA, DO-4, Stud
Supplier Device Package DO-4
Operating Temperature - Junction -65°C ~ 150°C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 2383-16F20
Standard Package 10
Win Source Part Number 1324243-16F20
Ultra Librarian 3D Model Ultra Librarian 16F20 CAD Model

Description

The Solid State Inc. 16F20 is a standard recovery diode that is ideal for use in rectifier applications.

  • Maximum DC Reverse Voltage: 200 V
  • Average Rectified Current: 16A
  • Packaging: Bulk
  • Standard Package: 10
  • Mounting Type: Stud Mount
  • Case/Package: DO-4

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6624 $60.6112
31+ $3.8255 $118.5905
47+ $3.7059 $174.1773
65+ $3.5864 $233.1160
84+ $3.4668 $291.2112
112+ $3.1083 $348.1296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess