EN
  • EN
  • DE

2SK4028-T1-A

Part No 2SK4028-T1-A
Manufacturer NEC
Catalog JFETs (Junction Field Effect)
Description N-CHANNEL SMALL SIGNAL / JFET N-Channel 10 mA 100 W Surface Mount 3pXSOF03
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr NEC
Package Bulk
Product Status Active
FET Type N-Channel
Drain to Source Voltage (Vdss) 20 V
Current - Drain (Idss) @ Vds (Vgs=0) 90 µA @ 2 V
Current Drain (Id) - Max 10 mA
Voltage - Cutoff (VGS off) @ Id 1 V @ 1 µA
Input Capacitance (Ciss) (Max) @ Vds 4pF @ 2V
Power - Max 100 W
Temperature Range - Operating 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-723
Supplier Device Package 3pXSOF03
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 18921-2SK4028-T1-A
Ultra Librarian 3D Model Ultra Librarian 2SK4028-T1-A CAD Model

Description

Product Overview

The 2SK4028-T1-A is an efficient N-channel MOSFET known for its durability and speed. This component is ideal for applications where power efficiency and quick switching are critical.

Features and Benefits

  • Reliable high-speed performance
  • Optimized for low on-resistance
  • Strong thermal stability under load
  • High load capacity

Applications

  • Battery management systems
  • Automotive electronics
  • Switching mode power supplies (SMPS)
  • Load switches

Additional Details

Durable and user-friendly, the 2SK4028-T1-A ensures minimal energy loss, making it suitable for environmentally-conscious designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
ON Semiconductor
Lowest to $0.2132
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess