EN
  • EN
  • DE

PMBFJ177/DG

Part No PMBFJ177/DG
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer NXP
Win Source Part Number 350587-PMBFJ177/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBFJ177/DG CAD Model

Description

The NXP PMBFJ177/DG is a high-performance P-channel JFET (Junction Field Effect Transistor) designed for demanding applications that require a robust and reliable semiconductor device. This particular JFET is known for its low on-state resistance, high-speed switching capabilities, and excellent thermal performance, making it an ideal choice for a wide range of electronic circuits.

Key Features:

  • Device Type: P-Channel JFET
  • Drain-Source Voltage (Vds): -30V, providing a good balance between performance and reliability for most applications.
  • Gate-Source Voltage (Vgs): -30V, offering compatibility with a range of drive voltages in different circuit configurations.
  • Continuous Drain Current (Id): -50mA, allowing for moderate current handling capabilities within compact designs.
  • Low On-Resistance: The PMBFJ177/DG boasts a low on-state resistance, which translates to increased efficiency and reduced power loss in applications.
  • High Input Impedance: This feature ensures minimal loading on preceding stages of a circuit, making it suitable for high-impedance signal applications.
  • Fast Switching Speed: The device is capable of rapid transitions between on and off states, which is critical for high-speed and high-frequency applications.

Applications:

The versatility of the NXP PMBFJ177/DG makes it well-suited for a multitude of applications, including:

  • Audio Amplifiers
  • Switching Circuits
  • Analog Signal Processing
  • Voltage Controlled Oscillators
  • Low-Noise Pre-Amplifiers
  • Energy-efficient Power Management

Quality and Reliability:

NXP Semiconductors is renowned for its commitment to quality and reliability. The PMBFJ177/DG is manufactured under stringent conditions to ensure it meets the high standards expected by the industry. With its robust construction and proven design, this JFET is an excellent choice for designers looking for a dependable component that will perform consistently over its lifespan.

You May Also Be Interested in

Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
Lowest to $0.2329
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess