EN
  • EN
  • DE

MMBFJ175LT3G

Part No MMBFJ175LT3G
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET P-CH 30V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
FET Type P-Channel
Voltage - Breakdown (V(BR)GSS) 30 V
Current - Drain (Idss) @ Vds (Vgs=0) 7 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id 3 V @ 10 nA
Input Capacitance (Ciss) (Max) @ Vds 11pF @ 10V (VGS)
Resistance - RDS(On) 125 Ohms
Power - Max 225 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number MMBFJ175
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1377172-MMBFJ175LT3G
Ultra Librarian 3D Model Ultra Librarian MMBFJ175LT3G CAD Model

Description

ON Semiconductor MMBFJ175LT3G P-Channel Switch

The MMBFJ175LT3G from ON Semiconductor is a high-performance P-Channel Field Effect Transistor (FET) designed for a wide range of applications requiring efficient power management and switching. This device is part of ON Semiconductor's portfolio of energy-efficient MOSFETs that provide designers with solutions to enhance power conservation in modern electronic systems.

Key Features

  • Device Type: P-Channel FET
  • Drain-Source Voltage (V<sub>DS): -30V
  • Continuous Drain Current (I<sub>D): -500mA
  • Power Dissipation (P<sub>D): 225mW
  • Gate-Source Voltage (V<sub>GS): ±20V
  • Low On-Resistance (R<sub>DS(on)): Provides efficient operation and reduces power loss.
  • High-Speed Switching: Suitable for switching applications that require fast turn-on and turn-off times.
  • Package: SOT-23 surface-mount package for compact design requirements.

Applications

The MMBFJ175LT3G is versatile and can be used in various applications, including but not limited to:

  • Load/Power Switching
  • Battery Management Systems
  • DC/DC Converters
  • Motor Control Circuits
  • Power Management in Portable Devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBFJ175LT3G is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigors of demanding applications. This FET is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

The MMBFJ175LT3G P-Channel FET from ON Semiconductor represents a blend of efficiency, reliability, and performance, making it an excellent choice for designers looking to improve power management in their electronic designs. Its low on-resistance, high-speed switching capabilities, and compact SOT-23 package make it a valuable component in a wide array of applications.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1281 $50.5995
955+ $0.1051 $100.3705
1,475+ $0.1018 $150.1550
2,030+ $0.0986 $200.1580
2,625+ $0.0953 $250.1625
3,515+ $0.0854 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,360 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess