EN
  • EN
  • DE

73415-2063

Part No 73415-2063
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description Rf Coaxial Panel Mount Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Zinc
Connector Type Coaxial, MMCX
Contact Material Copper
Contact Plating Gold
Frequency 6 GHz
Gender Female
Halogen Free Low Halogen
Height 5.15 mm
Impedance 50 Ω
Insulation Resistance 10 GΩ
Max Frequency 6 GHz
Maximum Operating Temperature 155 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Contacts 1
Orientation Straight
Packaging Cut Tape (CT)
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Solder
Voltage Rating 170 V
Win Source Part Number 972808-73415-2063
Categories Coaxial Connectors(RF)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 73415-2063 CAD Model

Description

The Molex 972808-73415-2063 is a female coaxial connector with a straight orientation.

  • Voltage Rating: 170 V
  • Impedance: 50 Ω
  • Maximum Frequency: 6 GHz
  • Height: 5.15 mm
  • RoHS: compliant
  • Lead-Free: yes
  • Category: Coaxial Connectors(RF)

You May Also Be Interested in

L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Murata Electronics North America
SWH-2WAY
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
TE Connectivity
CONN ADAPT PLUG-JACK OSM 50 OHM / Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Lowest to $25.7525
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Murata Electronics North America
MWC
Need more? Email Us
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5554 $54.4390
80+ $1.2762 $102.0960
125+ $1.2363 $154.5375
170+ $1.1965 $203.4050
220+ $1.1566 $254.4520
290+ $1.0369 $300.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess