EN
  • EN
  • DE

EMC1412-A-ACZL-TR

Part No EMC1412-A-ACZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -5°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number EMC1412
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 589209-EMC1412-A-ACZL-TR
Ultra Librarian 3D Model Ultra Librarian EMC1412-A-ACZL-TR CAD Model

Description

EMC1412-A-ACZL-TR from Microchip Technology

The EMC1412-A-ACZL-TR is a high-performance, multi-channel temperature sensor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision sensor is an ideal solution for advanced thermal management applications in a variety of systems, including computers, servers, data storage units, and other electronics that require accurate temperature monitoring.

Key Features

  • Multi-Channel Sensing: The EMC1412-A-ACZL-TR is capable of monitoring up to 3 temperature zones, which includes an internal diode and the ability to interface with two external diode-connected transistors. This feature allows for comprehensive thermal monitoring of different components within a system.
  • High Accuracy: With an accuracy of ±1°C for both internal and external diode temperatures, this sensor ensures precise temperature readings, which is crucial for maintaining the optimal performance and safety of electronic components.
  • Programmable Resolution: The resolution of the temperature readings can be programmed from 0.125°C to 1.0°C, allowing users to customize the balance between resolution and conversion time based on their specific needs.
  • SMBus Interface: The device supports the System Management Bus (SMBus) interface, which facilitates easy integration into existing hardware setups and enables straightforward communication with other system components.
  • Low Power Consumption: Designed to operate with minimal power draw, the EMC1412-A-ACZL-TR is suitable for power-sensitive applications, contributing to the overall energy efficiency of the system.
  • Compact Packaging: Available in a small 10-pin MSOP (Mini Small Outline Package) that is RoHS compliant, it is perfect for space-constrained applications.

Applications

The EMC1412-A-ACZL-TR is versatile and can be used in a wide range of applications that require reliable temperature monitoring. It is especially well-suited for:

  • Personal Computers and Servers
  • Office Electronics
  • Data Storage Systems
  • Embedded Systems
  • Industrial PCs

With its high accuracy, low power consumption, and flexibility, the EMC1412-A-ACZL-TR from Microchip Technology stands out as a superior choice for designers and engineers looking to enhance their thermal management solutions.

You May Also Be Interested in

Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $6.1120
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Texas Instruments
Digital Temperature Sensor with Two-Wire Interface
Lowest to $0.2123
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5773 $51.5460
48+ $2.1147 $101.5056
74+ $2.0486 $151.5964
101+ $1.9825 $200.2325
131+ $1.9164 $251.0484
175+ $1.7182 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,090 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess