EN
  • EN
  • DE

2SK1538

Part No 2SK1538
Manufacturer Shindengen
Catalog JFETs (Junction Field Effect)
Description HVX Series Power MOSFET / POWER MOSFET WITH 900 V DRAIN VOLTAGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 17394-2SK1538
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK1538
Introduction Date August 14, 2007
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1538 CAD Model

Description

The 2SK1538 is a powerful N-channel MOSFET transistor designed for high efficiency applications in both commercial and industrial fields. Known for its robust performance and reliability, it is a preferred choice in a variety of electronic circuits.

Features and Benefits

  • High Voltage Capability: The 2SK1538 offers a high voltage tolerance, making it suitable for circuits that operate at elevated voltages, ensuring safety and operational efficiency.
  • Low On-state Resistance: This MOSFET features a low RDS(on), which minimizes power dissipation and increases overall system efficiency.
  • Fast Switching Speed: Designed for rapid switching applications, its fast response enhances performance in dynamic environments.
  • Thermal Stability: It offers superior thermal characteristics, allowing operation at elevated temperatures without compromising performance.

Applications

  • Switching Power Supplies: The high voltage and current handling make it ideal for power supply designs.
  • Motor Control: Efficiently handles motor start/stop sequences in industrial applications.
  • Inverter Circuits: Suitable for use in AC/DC and DC/AC inverter systems.

Additional Details

The 2SK1538 MOSFET transistor is highly suitable for use in high-frequency locations due to its small gate charge and low-loss operation. While no specific manufacturer details are available, its design adheres to industry standards, ensuring compatibility and reliability across most electronic circuits. This component is pivotal for enhancing efficiency and effectiveness in power management applications, encompassing both active and passive components within systems.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.9179 $94.9179
2+ $91.9519 $183.9038
3+ $88.9858 $266.9574
4+ $86.0198 $344.0792
5+ $77.1205 $385.6025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess