EN
  • EN
  • DE

MPF4392

Part No MPF4392
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 30V TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 30 V
Drain to Source Voltage (Vdss) 30 V
Current - Drain (Idss) @ Vds (Vgs=0) 25 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id 2 V @ 10 nA
Input Capacitance (Ciss) (Max) @ Vds 10pF @ 15V (VGS)
Resistance - RDS(On) 60 Ohms
Power - Max 350 mW
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number MPF439
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 848243-MPF4392
Ultra Librarian 3D Model Ultra Librarian MPF4392 CAD Model

Description

The MPF4392 from ON Semiconductor is a high-quality N-Channel Junction Field Effect Transistor (JFET) designed for audio and switching applications. This JFET is well-suited for use in low-noise amplifiers, choppers, commutators, and high-impedance buffers due to its low on-resistance and high breakdown voltage.

Key Features

  • Device Type: N-Channel JFET
  • Drain-Source Voltage (Vds): 30V
  • Gate-Source Voltage (Vgs): -30V
  • Drain Current (Idss): 10mA to 20mA
  • Gate-Source Cutoff Voltage (Vgs(off)): -3V to -6V
  • Low On-Resistance: Provides efficient signal transfer and reduces power loss.
  • High Input Impedance: Minimizes loading on preceding stages.
  • Low Noise: Ensures clean, accurate audio signal amplification.

Applications

The MPF4392 JFET is versatile and can be used in a variety of applications. Here are some of the most common uses:

  • Audio Amplifiers
  • Low-Noise Preamps
  • Switches and Choppers
  • Analog Switches
  • Buffer Circuits
  • Electronic Measurement Equipment

Product Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MPF4392 is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring a long operational life and consistent performance. The MPF4392 is available in a TO-92 package, which is ideal for through-hole PCB mounting, making it easy to integrate into various designs.

For engineers and designers looking for a reliable N-Channel JFET for their next project, the MPF4392 from ON Semiconductor offers the perfect blend of performance, quality, and versatility.

You May Also Be Interested in

ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Toshiba Semiconductor and Storage
Lowest to $0.7390
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess