EN
  • EN
  • DE

TLC5949DBQR

Part No TLC5949DBQR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR DIM 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 3.6V
Output Voltage 10V
Channel Output Current 45mA
Frequency 33MHz
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SSOP/QSOP
Win Source Part Number 043160-TLC5949DBQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5949DBQR CAD Model

Description

Product Overview: TLC5949DBQR from Texas Instruments

The TLC5949DBQR is a highly versatile LED driver integrated circuit (IC) produced by the renowned manufacturer, Texas Instruments. This IC is designed to cater to the needs of advanced lighting applications, particularly those requiring precise control over multiple LEDs. The TLC5949DBQR is part of the extensive TLC family, known for their reliability and performance in managing LED arrays.

Key Features

  • LED Driving Capability: The device can control up to 16 LED channels, making it suitable for medium-sized arrays. Each channel provides constant-current sink drivers, ensuring consistent illumination across all connected LEDs.
  • Enhanced Flexibility: With a wide range of programmable functions such as brightness control and grayscale PWM dimming, the TLC5949DBQR allows for fine-tuning of lighting effects to match specific requirements.
  • Advanced Error Detection: The integrated error detection feature, including LED open and LED short detection, ensures safe and reliable operation, protecting both the IC and the LEDs from potential damage.
  • Thermal Shutdown: The built-in thermal shutdown function prevents the IC from overheating, contributing to the longevity of the product and the overall safety of the application.
  • Power Efficiency: Designed for power-sensitive applications, this IC offers a high level of energy efficiency, reducing the overall power consumption of the LED array.

Applications

The TLC5949DBQR is suitable for a wide array of applications, including:

  • LED video displays
  • Automotive lighting
  • Architectural lighting
  • General illumination
  • Signage and decorative lighting

Technical Specifications

Some of the key technical specifications of the TLC5949DBQR include:

  • Supply Voltage: 3.0 V to 5.5 V
  • Output Current: Up to 120 mA per channel
  • Grayscale Control: 12-bit (4096 steps)
  • Package: 32-pin SSOP (DBQ)

Overall, the TLC5949DBQR from Texas Instruments stands out as a robust and feature-rich solution for managing sophisticated LED lighting systems. Its combination of control precision, energy efficiency, and safety features make it an excellent choice for designers looking to create advanced lighting solutions.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1497 $51.5928
57+ $1.7639 $100.5423
88+ $1.7088 $150.3744
121+ $1.6537 $200.0977
157+ $1.5985 $250.9645
210+ $1.4332 $300.9720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess