Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Series *
Package Cut Tape (CT)
Product Status Obsolete
Base Product Number MMBF43
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 927491-MMBF4392LT1
Ultra Librarian 3D Model Ultra Librarian MMBF4392LT1 CAD Model

Description

ON Semiconductor MMBF4392LT1 N-Channel JFET

The MMBF4392LT1 is a high-performance N-Channel JFET (Junction Field Effect Transistor) designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This particular JFET is known for its exceptional quality and reliability, making it an ideal choice for a wide range of electronic applications where high switching speed and low on-resistance are required.

Key Features

  • Device Type: N-Channel JFET
  • Drain-Source Voltage (V<sub>DS): 30 V
  • Gate-Source Voltage (V<sub>GS): -30 V
  • Continuous Drain Current (I<sub>D): 50 mA
  • Power Dissipation (P<sub>D): 225 mW
  • High Input Impedance: Minimizes loading on preceding stages
  • Low Leakage Current: Ensures minimal current loss and increased efficiency
  • SOT-23 Package: Compact surface-mount package suitable for automated assembly processes

Applications

The MMBF4392LT1 JFET from ON Semiconductor is versatile and can be used in various applications, including:

  • Switching and amplifier circuits
  • Choppers and commutators
  • Analog switches
  • Low-noise audio amplifiers
  • Buffer stages in high-fidelity audio equipment
  • Sample and hold circuits

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MMBF4392LT1 JFET is no exception, as it is designed to withstand harsh operating conditions while maintaining stable performance. The device undergoes rigorous testing to ensure it meets the stringent requirements for commercial and industrial electronic devices.

Environmental Compliance

The MMBF4392LT1 complies with environmental regulations such as RoHS (Restriction of Hazardous Substances), which makes it suitable for use in environmentally sensitive applications. ON Semiconductor is dedicated to providing eco-friendly solutions that contribute to a sustainable future.

In summary, the MMBF4392LT1 N-Channel JFET from ON Semiconductor is a reliable and efficient component that offers a combination of high performance, compact packaging, and environmental compliance, making it a smart choice for designers and engineers seeking to enhance their electronic systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8215
ECAD model for SMMBFJ175LT1G
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01P0L
Vishay
Need more? Email Us
ECAD model for SST204-E3
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
ON Semiconductor
JFET N-CH 35V 625MW TO92 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.1419
ECAD model for J112-D74Z
Toshiba Semiconductor and Storage
N CHANNEL MOS TYPE (DC-DC CONVERTER, RELAY DRIVE AND MOTOR DRIVE APPLICATIONS)
Need more? Email Us
ECAD model for 2SK2606
Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820
Toshiba Semiconductor and Storage
Trans JFET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5359-60SL
ON Semiconductor
Lowest to $0.3546
ECAD model for TF412ST5G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention