EN
  • EN
  • DE

TPD4S009DCKRG4

Part No TPD4S009DCKRG4
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 9V
Power Dissipation - Pd 25W
Power Line Protection Yes
Applications Ethernet, HDMI
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1111168-TPD4S009DCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD4S009DCKRG4 CAD Model

Description

TPD4S009DCKRG4 - Texas Instruments ESD Protection Device

The TPD4S009DCKRG4 is a state-of-the-art ESD protection device from Texas Instruments, meticulously designed to safeguard high-speed interfaces from electrostatic discharge damages. As a member of TI's robust ESD protection portfolio, this compact and efficient solution is ideal for protecting sensitive electronic components in a variety of applications.

This ESD suppressor features a quartet of low-capacitance rail-to-rail diodes, which makes it particularly suitable for guarding up to four data lines. Each channel is capable of withstanding ESD strikes of ±8 kV contact discharge, as specified in the IEC 61000-4-2 international standard, ensuring that your sensitive circuitry is shielded from the transient high voltages typically associated with ESD events.

The TPD4S009DCKRG4 comes in a space-saving 6-pin SC-70 (SOT-323) package, which is highly favored for its minimal footprint on PCBs. This makes it an excellent choice for portable electronics where space is at a premium, such as smartphones, tablets, and laptops, as well as for other high-density applications that require reliable ESD protection without sacrificing board space.

Key features of the TPD4S009DCKRG4 include its low dynamic resistance and low clamping voltage, which enhance the protection efficacy and reduce the stress on protected ICs during an ESD event. Furthermore, it offers a low loading capacitance, making it ideal for protecting high-speed data lines without significantly affecting signal integrity.

Applications that benefit from the integration of the TPD4S009DCKRG4 include USB interfaces, HDMI, eSATA, and LVDS lines, among others. By integrating this ESD protection device into your design, you can improve product reliability and extend the lifespan of your electronic devices, ensuring customer satisfaction and reducing the risk of costly returns and repairs due to ESD damage.

Overall, the TPD4S009DCKRG4 from Texas Instruments represents a blend of performance, size, and reliability, making it a top choice for designers looking to enhance the ESD resilience of their high-speed digital interfaces.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2926 $51.2050
365+ $0.2741 $100.0465
570+ $0.2649 $150.9930
815+ $0.2464 $200.8160
1,055+ $0.2371 $250.1405
1,320+ $0.2278 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,060 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess