EN
  • EN
  • DE

TPD3E001DRYR

Part No TPD3E001DRYR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 3
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 11V
Power Dissipation - Pd 90W
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 084197-TPD3E001DRYR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD3E001DRYR CAD Model

Description

Overview of Texas Instruments TPD3E001DRYR

The TPD3E001DRYR is a robust, versatile low-capacitance ESD protection device from Texas Instruments, designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact component is essential for maintaining the integrity and longevity of sensitive electronic circuits, making it an ideal choice for a wide range of applications.

Key Features

  • Triple-Channel ESD Protection: The TPD3E001DRYR offers protection for up to three data or transmission lines, ensuring comprehensive defense against ESD strikes.
  • Low Capacitance: With a typical capacitance of only 1.5 pF per channel, this device preserves signal integrity, making it suitable for high-speed interfaces without significant signal attenuation.
  • IEC 61000-4-2 Compliance: The device meets the international standard for ESD immunity, providing ±8 kV contact and ±15 kV air-gap discharge protection, which safeguards against common ESD events.
  • Compact Footprint: Encased in a tiny 6-pin SOT (R-PDSO-G) package, the TPD3E001DRYR saves valuable board space, which is crucial for modern, densely packed electronic designs.
  • Low Clamping Voltage: It offers a low clamping voltage during an ESD event, reducing the stress on the protected downstream circuitry.
  • Wide Operating Range: The device operates over a broad temperature range, making it suitable for various environments and applications.

Applications

The TPD3E001DRYR is designed for use in a variety of applications where ESD protection is paramount. These include:

  • USB interfaces
  • Video lines
  • High-speed data lines
  • Portable electronics
  • Telecommunications equipment

Conclusion

The Texas Instruments TPD3E001DRYR stands out as a high-performance ESD protection solution that combines efficiency with practicality. Its low-capacitance, multi-channel protection, and small form factor make it an excellent choice for designers looking to enhance the durability and reliability of their high-speed digital interfaces. By integrating this device into their designs, engineers can ensure that their products are well-protected against the damaging effects of ESD and other transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3838 $51.8130
320+ $0.3149 $100.7680
495+ $0.3051 $151.0245
680+ $0.2952 $200.7360
880+ $0.2854 $251.1520
1,175+ $0.2559 $300.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess