EN
  • EN
  • DE

S9S08AW16AE0MLC

Part No S9S08AW16AE0MLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP / S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S08
Other Names 935325137557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263799-S9S08AW16AE0MLC
Ultra Librarian 3D Model Ultra Librarian S9S08AW16AE0MLC CAD Model

Description

NXP S9S08AW16AE0MLC Microcontroller

The NXP S9S08AW16AE0MLC is a robust 8-bit microcontroller designed for automotive and industrial applications that require precise and reliable control. This microcontroller is part of the S08 family, which is renowned for its high performance, exceptional durability, and versatility in handling a wide range of tasks.

The S9S08AW16AE0MLC is built around the HCS08 central processing unit (CPU), which operates at a maximum frequency of 40 MHz. It comes with 16KB of flash memory, providing ample space for application code storage. Additionally, it includes 1KB of RAM, which facilitates smooth and efficient processing of temporary data during operation.

One of the key features of this microcontroller is its array of integrated peripherals. It offers a range of analog and digital modules, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals. This is particularly useful in sensor-based applications where accuracy is paramount. The device also includes two Serial Communications Interface (SCI) modules, enabling easy communication with other devices through protocols like RS-232 or RS-485.

The S9S08AW16AE0MLC is equipped with a Timer/Pulse-Width Modulation (TPM) module that provides comprehensive timer functions, including pulse-width modulation for accurate control of motors and actuators. This feature is essential for a variety of control applications, from simple LED dimming to complex motor control.

Robustness is a critical aspect of this microcontroller, and it is designed to operate in harsh environments. It has an extended operating temperature range, making it suitable for automotive applications that can experience extreme temperatures. Furthermore, the device includes features such as low-voltage detection and loss-of-clock safety mechanisms, ensuring reliable performance under adverse conditions.

For developers, the S9S08AW16AE0MLC is supported by an integrated development environment (IDE) with a full suite of tools for programming and debugging. This eases the development process, from initial prototyping to final product deployment.

In summary, the NXP S9S08AW16AE0MLC microcontroller is a powerful and versatile component that meets the demanding requirements of automotive and industrial applications, providing a reliable platform for a multitude of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess