EN
  • EN
  • DE
Part No IDC5
Manufacturer Sensata-Crydom
Catalog I/O Relay Modules - Output
Description DC INPUT MODULE 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - I/O Relay Modules
Mfr Sensata-Crydom
Series IDC
Package Tray
Product Status Active
Type DC Input Module
Color White
Style Standard
Voltage - Input 24VDC
Current - Input 34 mA
Voltage - Output 5VDC
Current - Output 16mA
Turn On Time 1ms
Turn Off Time 1ms
Features Hold Down Screw
Standard Package 25 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 874287-IDC5
Ultra Librarian 3D Model Ultra Librarian IDC5 CAD Model

Description

The IDC5 is a DC input module from the IDC series of I/O relay modules.

  • Color: White
  • Feature: Hold-Down Screw
  • Package: Tray
  • Standard Package: 25 pieces
  • Voltage Output: 5VDC
  • Current Output: 16mA
  • Input Voltage: 24VDC
  • Style: Standard
  • Turn-On Time: 1ms
  • Turn-Off Time: 1ms
  • Current Input: 34mA
  • Manufacturer: Sensata-Crydom
  • Status: Active
  • ECCN: EAR99
  • MSL Level: N/A
  • HTSUS Code: 8536.41.0030
  • Warning: California Prop 65

You May Also Be Interested in

Sensata-Crydom
AC OUTPUT MODULE 3A
Need more? Email Us
Grayhill Inc.
AC/DC INPUT MODULE 35-60V
Lowest to $16.0794
Sensata-Crydom
DC INPUT MODULE 24V
Lowest to $17.4470
Sensata-Crydom
DC OUTPUT MODULE 3A
Lowest to $20.9315
Sensata-Crydom
AC INPUT MODULE 18-36V
Need more? Email Us
Omron
AC Output Module 0.05 ~ 3A 75 ~ 280VAC (240VAC Nom) Output 24VDC (18 ~ 32VDC) Supply
Need more? Email Us
TE Connectivity
INPUT AC MODULE, 5V DC LOGIC- 24 / AC Input Module Output Module 18mA 5VDC Output 24VAC Supply
Need more? Email Us
Sensata-Crydom
DC OUTPUT MODULE 3.5A / DC Output Module Output Module 3.5A 3 ~ 60VDC Output 15VDC Supply
Need more? Email Us
Others
Media Processor
Lowest to $7.8043

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4470 $69.7880
9+ $14.3155 $128.8395
13+ $13.8682 $180.2866
18+ $13.4208 $241.5744
23+ $12.9734 $298.3882
30+ $11.6313 $348.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess